EN
  • EN
  • DE

MAX22245BAWA+

Part No MAX22245BAWA+
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 2-CHANNEL REINFORCED DIIGITAL IS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203651-MAX22245BAWA+
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators -Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS422, RS485
Voltage - Supply 1.71V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian MAX22245BAWA+ CAD Model

Description

Product Overview: MAX22245BAWA+ from Analog Devices Inc.

The MAX22245BAWA+ is a high-performance, precision integrated circuit designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically engineered to cater to the demanding requirements of advanced electronic systems, offering a blend of reliability, efficiency, and versatility.

Key Features

  • High Precision: The MAX22245BAWA+ is built to deliver accurate and stable performance, making it an ideal choice for critical applications where precision is paramount.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal power wastage and making it suitable for battery-powered devices or energy-sensitive applications.
  • Durability: Manufactured with robust materials and tested rigorously, this product promises long-term reliability and is designed to withstand harsh environments and conditions.
  • Compact Form Factor: The device comes in a compact package, allowing for integration into space-constrained applications without compromising on functionality.
  • Easy Integration: With industry-standard interfaces and pin configurations, the MAX22245BAWA+ ensures ease of integration into existing designs and systems.

Applications

The versatility of the MAX22245BAWA+ makes it suitable for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Precision Instrumentation
  • Medical Equipment
  • Automotive Systems
  • Communication Infrastructure

Technical Specifications

The technical specifications of the MAX22245BAWA+ reflect its capability to meet the rigorous demands of modern electronic applications:

  • Operating Temperature Range: Specified for a wide range of temperatures, ensuring reliability across various working conditions.
  • High-Speed Operation: Designed to support high-speed data processing and communication.
  • Quality Assurance: Like all Analog Devices Inc. products, the MAX22245BAWA+ undergoes stringent quality control measures, guaranteeing high standards of performance and quality.

In conclusion, the MAX22245BAWA+ from Analog Devices Inc. represents a blend of cutting-edge technology, precision engineering, and practical design, making it a top-tier choice for professionals looking for a reliable and efficient solution in their electronic designs.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess