Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e500
Utilized IC / Part P2041
Mounting Type Fixed
Contents Board(s)
Base Product Number P2041
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8473.30.1180
Win Source Part Number 1346277-P2041RDB-PB
Ultra Librarian 3D Model Ultra Librarian P2041RDB-PB CAD Model

Description

The NXP P2041RDB-PB is a high-performance development board designed to facilitate the creation and testing of software for the QorIQ P2041 quad-core processor. This development board is an ideal platform for embedded developers to innovate in networking, telecommunications, and industrial applications.

Key Features

  • Processor: Equipped with the QorIQ P2041 processor, it features four e500mc cores that can run up to 1.5 GHz, providing a balance of power and performance for embedded computing tasks.
  • Memory: The board includes two DIMM slots supporting up to 8GB of DDR3 memory, ensuring smooth multitasking and efficient data processing.
  • Connectivity: Offers a range of connectivity options, including two Gigabit Ethernet ports, one 10 Gigabit Ethernet port, and a PCI Express slot for expansion capabilities.
  • Storage: Comes with an SD/MMC card slot, SATA connectors, and NOR flash, providing flexible storage solutions for various applications.
  • Debugging: On-board support for advanced debugging features such as JTAG and trace interfaces, which are essential for developers to troubleshoot and optimize their code.

Development Support

The P2041RDB-PB is supported by NXP's comprehensive suite of development tools and software, including CodeWarrior, which simplifies the development process from initial design to final product deployment. Additionally, the board is compatible with Linux BSP and QorIQ SDK, offering a wide range of resources and libraries for application development.

Applications

With its robust feature set, the P2041RDB-PB is well-suited for a variety of applications, including:

  • Network and telecom infrastructure
  • Industrial control and automation
  • Defense and aerospace systems
  • Medical equipment

Whether you are developing complex networking equipment or sophisticated industrial systems, the NXP P2041RDB-PB provides a reliable and versatile development environment that can help accelerate your time-to-market.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
ECAD model for TMDXRM57LHDK
Silicon Labs
TOOLSTICK C8051F90X/C8051F91X / C8051F90x, C8051F91x ToolStick series 8051 MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TOOLSTICK912DC
Analog Devices Inc.
EZ-BOARD ADSP-BF609 EVAL BRD / ADSP-BF609 EZ-Board™ series DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-BF609-EZBRD
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Need more? Email Us
ECAD model for TWR-MCF5225X-KIT
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE
Infineon Technologies
PSOC 4200 PROTOTYPING EVAL BRD / PSoC 4200 PSoC 4200 Prototyping Kit PSOC? 4 ARM? Cortex?-M0 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY8CKIT-049-42XX
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
ECAD model for TMDSDOCK28379D
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
Maxim Integrated
MAX28200 EVAL BRD / MAX28200 series MAXQ20 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAX28200WEVKIT#

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention