EN
  • EN
  • DE

FRDM-K82F

Part No FRDM-K82F
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM K80/K81/K82 EVAL BRD  /  K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series Kinetis
Package Tray
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Freedom
Utilized IC / Part K80, K81, K82
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield
Suggested Programming Environment Mbed-Enabled
Base Product Number FRDM-K82
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Other Names 935327211598
Standard Package 1
Win Source Part Number 1228415-FRDM-K82F
Ultra Librarian 3D Model Ultra Librarian FRDM-K82F CAD Model

Description

The FRDM-K82F is a versatile and affordable development platform from NXP Semiconductors, designed to enable rapid prototyping and development for applications requiring high performance and low power consumption. Based on the Kinetis K82F MCU family, this platform is ideal for engineers and hobbyists alike who are working on projects in the Internet of Things (IoT), industrial control, motor control, and various other embedded systems.

Key Features of the FRDM-K82F:

  • High-Performance MCU: At the heart of the FRDM-K82F is an ARM® Cortex®-M4 core running at 150MHz, providing the computational power needed for complex algorithms and control systems.
  • Advanced Security: The K82F MCU includes a range of security features such as hardware encryption, secure boot, and secure key storage, ensuring the safety and integrity of your applications.
  • Rich Connectivity: With multiple communication interfaces like USB, SPI, I2C, UART, CAN, and Ethernet, the platform provides extensive connectivity options for various peripherals and networks.
  • Flexible Memory Options: Equipped with up to 256KB of SRAM and 1.5MB of flash memory, the FRDM-K82F can handle a significant amount of code and data storage, making it suitable for complex applications.
  • Comprehensive Development Tools: The board is supported by a range of NXP and third-party development software, including the MCUXpresso IDE and software development kit (SDK), IAR, and Keil.
  • Integrated Sensors: Onboard accelerometer and magnetometer provide additional capabilities for motion sensing and detection, expanding the use cases for the development platform.
  • Arduino™ R3 Compatible: The FRDM-K82F features an Arduino™ R3-compatible interface, allowing for easy expansion with a wide range of Arduino™ shields for added functionality.

The FRDM-K82F also includes an onboard debug interface for straightforward development, eliminating the need for external tools. With its combination of performance, security, and connectivity, the FRDM-K82F development platform is a powerful tool for prototyping and creating innovative embedded systems. Whether you are a professional engineer or an electronics enthusiast, the FRDM-K82F offers a flexible and cost-effective solution for your next project.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess