Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor MAXQ20
Utilized IC / Part MAX28200
Mounting Type Fixed
Contents Board(s), Cable(s), DS9481P Programmer
Base Product Number MAX28200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1226783-MAX28200WEVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX28200WEVKIT# CAD Model

Description

The MAX28200WEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX28200 motor control system-on-chip (SoC). This advanced SoC integrates a high-performance microcontroller with an array of features specifically tailored for efficient and precise control of brushless DC (BLDC) motors, making it an ideal solution for a wide range of applications, including drones, home appliances, and industrial automation.

Key Features:

  • Integrated Motor Control: The MAX28200 SoC at the heart of the kit provides a complete motor control solution with a robust set of features for optimal performance.
  • Flexible Power Supply Options: The evaluation kit can be powered through various sources, ensuring versatility in testing environments and applications.
  • User-Friendly Interface: Equipped with an easy-to-use graphical user interface (GUI), the MAX28200WEVKIT# allows for quick configuration and real-time monitoring of the motor control parameters.
  • Comprehensive Development Tools: The kit includes all necessary software and hardware tools to jumpstart development, including sample code and detailed documentation.
  • Connectivity: Featuring multiple connectivity options, the evaluation kit enables seamless integration with existing systems and peripherals for expanded functionality.

Benefits:

The MAX28200WEVKIT# simplifies the development process for engineers by providing a plug-and-play platform that accelerates the prototyping phase. By using this evaluation kit, developers can significantly reduce time-to-market for their motor control solutions. The integrated SoC's high level of integration reduces the bill of materials (BOM) and the overall footprint of the final application, leading to cost savings and more compact designs.

Applications:

This evaluation kit is versatile and can be used in a variety of applications where precise motor control is essential. It is particularly well-suited for:

  • Consumer electronics
  • Automated guided vehicles (AGVs)
  • Industrial robotics
  • Medical devices
  • HVAC systems

With the MAX28200WEVKIT#, Maxim Integrated provides an all-in-one solution that empowers designers to explore the full capabilities of the MAX28200 motor control SoC and to create innovative and efficient motor control applications.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
ECAD model for Y-RH850-F1X-100PIN-PB-T1-V3
NXP / Nexperia
FREEDOM KEA EVAL BRD
Need more? Email Us
ECAD model for FRDM-KEAZN32Q64
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to €63.6485
ECAD model for NUCLEO-H723ZG
Microchip Technology
PIC24F CURIOSITY EVAL BRD
Need more? Email Us
ECAD model for DM240004
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-F303RE
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
ECAD model for NUCLEO-F070RB
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
ECAD model for MM900EV-LITE
Atmel
Smart Internet Appliance Processor
Need more? Email Us
ECAD model for AT75C221
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
ECAD model for PSEMCUDAUEVM-082

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention