EN
  • EN
  • DE

FRDM-K32L2B3

Part No FRDM-K32L2B3
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description FREEDOM EVAL BOARD K32L2B3  /  K32 L2B Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series Kinetis
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Freedom
Utilized IC / Part K32 L2B
Mounting Type Fixed
Contents Board(s), Cable(s)
Interconnect System Arduino R3 Shield
Suggested Programming Environment MCUXpresso
Base Product Number FRDM-K32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 935392102598,568-FRDM-K32L2B3
Standard Package 1
Win Source Part Number 1228239-FRDM-K32L2B3
Ultra Librarian 3D Model Ultra Librarian FRDM-K32L2B3 CAD Model

Description

The FRDM-K32L2B3, part of NXP's Freedom Development Platform, is a cost-effective evaluation and development system for rapid prototyping and tool-chain development with NXP's K32 L2 MCU family. The K32 L2 series, built on the Arm® Cortex®-M0+ processor, offers excellent power efficiency and ease of use, making it ideal for a wide range of applications.

Key Features

  • Core: Arm® Cortex®-M0+ CPU running at up to 48 MHz
  • Memory: Up to 256 KB flash and 32 KB SRAM
  • Integration: Full-speed USB 2.0 controller, multiple flexible power modes, and a rich suite of analog, communication, timing, and control peripherals
  • Compatibility: Arduino™ R3 compatible interface for easy expansion and access to a multitude of shield options
  • Connectivity: On-board connectivity options including a micro USB port for power, programming, and serial communication
  • Debugging: OpenSDA debug circuit with support for several industry-standard debug interfaces
  • Software: Comprehensive enablement with NXP's MCUXpresso SDK, IDE, and Config Tools, as well as compatibility with third-party IDEs

Development Experience

The FRDM-K32L2B3 platform simplifies the development process with its feature-rich MCU and the extensive ecosystem provided by NXP. Developers can leverage the MCUXpresso suite to access a wide range of software and tools, including SDKs, IDEs, and configuration tools that streamline the development of applications ranging from simple to complex.

Applications

The FRDM-K32L2B3 is versatile and suitable for a variety of applications, including:

  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Battery-powered and low-power applications
  • Consumer Electronics
  • Medical devices

With its balance of performance, power efficiency, and peripheral integration, the FRDM-K32L2B3 development platform is an excellent choice for designers looking to explore the capabilities of the K32 L2 MCU series and to accelerate the time-to-market of their embedded applications.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4716 $63.4716
2+ $52.0792 $104.1584
3+ $50.4518 $151.3554
5+ $48.8243 $244.1215
6+ $47.1968 $283.1808
8+ $42.3144 $338.5152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess