EN
  • EN
  • DE

P2041NXN7PNC

Part No P2041NXN7PNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description P2041-1500MHZ XT NE R2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-BFBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2041
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929825-P2041NXN7PNC
Ultra Librarian 3D Model Ultra Librarian P2041NXN7PNC CAD Model

Description

The P2041NXN7PNC is a high-performance, power-efficient, multi-core processor from NXP Semiconductors. This processor is part of NXP's QorIQ P series, which is renowned for delivering exceptional speed and functionality while maintaining low power consumption. The P2041NXN7PNC is specifically designed to cater to the demanding needs of networking, telecommunications, and industrial applications.

Key Features

  • Quad-Core Processor: The P2041NXN7PNC boasts four e500mc cores that can run up to 1.5 GHz, providing a powerful computing platform for complex tasks and multitasking.
  • Integrated Data Path Acceleration: With advanced data path acceleration architecture (DPAA), this processor optimizes packet handling to enhance throughput and efficiency in network processing tasks.
  • High-Speed Connectivity: The processor includes multiple high-speed interfaces, such as PCIe Gen2, SATA 2.0, USB 2.0, and Gigabit Ethernet, ensuring versatile connectivity options for various system designs.
  • Advanced Memory Support: It supports DDR3/DDR3L memory with Error Correction Code (ECC) capability, which helps in preventing data corruption and ensuring reliable system operation.
  • Trust Architecture: NXP's layered trust architecture provides robust security features, including secure boot, encryption, and tamper detection, to protect against unauthorized access and ensure data integrity.

Applications

The P2041NXN7PNC is ideal for a range of applications that require high data throughput and secure connectivity. These include:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems.
  • Wireless infrastructure, including base station management and backhaul equipment.
  • High-performance computing and embedded systems requiring intensive processing capabilities.

Environmental and Quality Standards

Designed with environmental responsibility in mind, the P2041NXN7PNC complies with RoHS and lead-free standards. It also meets the stringent quality requirements expected of NXP products, ensuring reliability and longevity in the field.

Overall, the P2041NXN7PNC from NXP stands out as a versatile and efficient solution for sophisticated embedded computing tasks, offering a blend of performance, connectivity, and security that is hard to match.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess