EN
  • EN
  • DE

TIBPAL20L8-5CFN

Part No TIBPAL20L8-5CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X PAL CIRCUITS | IC PLD 5NS 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Programmable Type PAL
Parts Input Voltage (V) 5V
Speed 5ns
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TIBPAL20L8-5C
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1267314-TIBPAL20L8-5CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-5CFN CAD Model

Description

Overview of TIBPAL20L8-5CFN

The TIBPAL20L8-5CFN is a high-performance programmable array logic device from Texas Instruments, designed to meet the needs of high-speed logic applications. This device belongs to the PAL (Programmable Array Logic) family, which is known for its flexibility and efficiency in implementing logic functions.

Key Features

  • Programmable Logic Device: The TIBPAL20L8-5CFN allows for the implementation of user-defined logic functions, providing a customizable solution for a variety of digital applications.
  • High-Speed Performance: With a nominal 5 ns maximum propagation delay, this device is optimized for high-speed operations, making it suitable for performance-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power dissipation, which is crucial for energy-sensitive designs.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Monolithic 20-Pin Package: The TIBPAL20L8-5CFN is housed in a compact 20-pin ceramic flat package (CFN), which saves space on the PCB and is suitable for high-density mounting.

Applications

The versatility of the TIBPAL20L8-5CFN makes it an ideal choice for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Data processing
  • Custom logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TIBPAL20L8-5CFN is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional electronic environments.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the TIBPAL20L8-5CFN, including detailed datasheets, application notes, and design tools. This ensures that integrating the device into your projects is as seamless and efficient as possible.

In summary, the TIBPAL20L8-5CFN from Texas Instruments is a robust, high-speed programmable logic device that offers designers the flexibility to create complex logic functions in a compact and power-efficient package, backed by the reliability of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $9.6455

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess