EN
  • EN
  • DE

OM3710/A71CHARD

Part No OM3710/A71CHARD
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR A71CH  /  A71CH Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Interface
Function Anti Tamper and Security
Utilized IC / Part A71CH
Supplied Contents Board(s)
Secondary Attributes I2C Interface
Base Product Number OM3710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Other Names 568-13905,935368997598
Standard Package 1
Win Source Part Number 1073824-OM3710/A71CHARD
Ultra Librarian 3D Model Ultra Librarian OM3710/A71CHARD CAD Model

Description

The NXP OM3710/A71CHARD is a comprehensive and versatile development resource designed for secure connection and IoT applications. This product is a testament to NXP's commitment to providing advanced security solutions that cater to the growing demand for secure elements in the rapidly expanding Internet of Things ecosystem.

Key Features

  • Secure Element: At the heart of the OM3710/A71CHARD is the A71CH Secure Element, a ready-to-use security solution that provides a root of trust at the IC level and is designed to deliver exceptional security for IoT devices.
  • Easy Integration: The development kit is engineered to be plug-and-play, making it easy for developers to integrate into existing systems with minimal effort, thus accelerating the development process.
  • Comprehensive Development Tools: Included with the kit are software tools and libraries that facilitate the development of secure applications. These tools are compatible with a range of platforms, ensuring broad applicability.

Applications

The OM3710/A71CHARD is ideally suited for a wide range of applications where security is paramount. This includes, but is not limited to:

  • IoT devices requiring secure cloud connectivity
  • Industrial automation systems
  • Smart home and consumer electronics
  • Mobile and wearable devices
  • Medical devices requiring data security

Technical Specifications

The A71CH Secure Element features a fully-fledged security architecture that ensures complete protection of sensitive data. It includes hardware-based key storage and is capable of performing cryptographic operations like symmetric and asymmetric encryption/decryption, hashing, and digital signature generation/verification.

Kit Contents

The OM3710/A71CHARD development kit includes the A71CH Secure Element, a development board for easy interfacing, and extensive documentation to help developers get started. Additionally, the kit provides access to online support and a community forum for troubleshooting and knowledge sharing.

With its robust security features and ease of use, the NXP OM3710/A71CHARD is an excellent choice for developers looking to enhance the security of their IoT devices with a trusted and reliable secure element solution.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess