EN
  • EN
  • DE

NTS0102GD,125

Part No NTS0102GD,125
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description NTS0102 - DUAL SUPPLY TRANSLATIN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50Mbps 8-XSON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 2.3 V ~ 5.5 V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 50Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package 8-XSON (2x3)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NTS0102GD,125
Standard Package 1
Win Source Part Number 1018133-NTS0102GD,125
Ultra Librarian 3D Model Ultra Librarian NTS0102GD,125 CAD Model

Description

The NTS0102GD,125 is a high-performance, dual bi-directional translating transceiver designed by NXP Semiconductors. This device is a part of the NTS series and is specifically crafted to address the needs of modern communication and computing applications requiring voltage level translation. The NTS0102GD,125 is ideal for facilitating communication between devices operating at different voltage levels, ranging from 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it versatile for multi-voltage systems.

Key Features

  • Bi-Directional Interface: The NTS0102GD,125 supports bi-directional level shifting, allowing for seamless data transfer in both directions between high and low voltage domains.
  • Auto Direction Sensing: This transceiver does not require a direction control signal, thanks to its automatic direction sensing capability, which simplifies the interface design.
  • Low Standby Power Consumption: It is designed for low power consumption, with a standby current of less than 1 µA, making it suitable for power-sensitive applications.
  • High-Speed Operation: The device supports high-speed signal propagation with minimal propagation delay, ensuring reliable and fast communication between devices.

Applications

The NTS0102GD,125 is used in a wide range of applications, including but not limited to:

  • Mobile Devices
  • Data Communication Systems
  • Computing Peripherals
  • Embedded Systems
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the NTS0102GD,125 include:

  • Package: TSSOP8 (Thin Shrink Small Outline Package, 8 leads)
  • Temperature Range: -40°C to +125°C operational range, suitable for industrial applications.
  • ESD Protection: It features ESD protection exceeding JESD 22, ensuring robustness for real-world applications.
  • Compliance: The NTS0102GD,125 is compliant with JEDEC standard no. 8-1A for the B port and no. 8-1B for the A port.

With its combination of features, the NTS0102GD,125 from NXP is a reliable solution for systems requiring voltage level translation with high-speed data transfer capabilities.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3389 $53.5560
95+ $1.0986 $104.3670
145+ $1.0642 $154.3090
195+ $1.0299 $200.8305
255+ $0.9956 $253.8780
340+ $0.8926 $303.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess