EN
  • EN
  • DE

MSP430F6747IPEUR

Part No MSP430F6747IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 4x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789662-MSP430F6747IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6747
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6747IPEUR CAD Model

Description

Introducing the MSP430F6747IPEUR Microcontroller from Texas Instruments

The MSP430F6747IPEUR is a highly integrated and efficient microcontroller designed by Texas Instruments, tailored for a wide range of applications, particularly in the metering and industrial sectors. This powerful MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • High-Performance Processing: At the core of the MSP430F6747IPEUR is a 16-bit RISC CPU, which provides a robust platform for efficient code execution, enabling complex algorithms and control systems to run smoothly.
  • Enhanced Memory: With up to 128KB of in-system programmable flash memory, 8KB of RAM, and 256 bytes of data EEPROM, this microcontroller can handle substantial code and data storage requirements.
  • Integrated Peripherals: A variety of built-in peripherals are included, such as a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC), which is ideal for high-precision measurements necessary in advanced metering infrastructure (AMI).
  • Flexible Communication: Supporting multiple communication protocols, including I2C, SPI, and UART, the MSP430F6747IPEUR provides versatile connectivity options for different system requirements.
  • Low Power Modes: The device features several low power modes that significantly reduce power consumption, enabling extended operation in battery-powered applications.

Applications

The MSP430F6747IPEUR microcontroller is particularly suited for applications that require accurate measurements, data processing, and low power operation. It is commonly used in:

  • Smart Metering
  • Industrial Control Systems
  • Portable Medical Devices
  • Energy Harvesting Systems
  • Home Automation

Design Support

Texas Instruments provides comprehensive support for the MSP430F6747IPEUR with development tools, software libraries, and reference designs to help reduce development time and get products to market faster. The MSP430 ecosystem includes an integrated development environment (IDE), hardware development kits, and extensive documentation, ensuring a smooth design process from concept to production.

Whether you're designing a new smart meter or upgrading an industrial control system, the MSP430F6747IPEUR offers the performance, flexibility, and efficiency required to meet the demands of modern electronic applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5561 $54.2244
9+ $11.1230 $100.1070
14+ $10.7754 $150.8556
20+ $10.4278 $208.5560
25+ $10.0802 $252.0050
34+ $9.0374 $307.2716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess