EN
  • EN
  • DE

TPS26600PWPR

Part No TPS26600PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5% 16HTSSOP / Electronic Fuse Regulator 2.35A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 55V
Current - Output 2.35A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS26600
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851127-TPS26600PWPR
Ultra Librarian 3D Model Ultra Librarian TPS26600PWPR CAD Model

Description

Overview of TPS26600PWPR from Texas Instruments

The TPS26600PWPR is an industrial-grade, high-voltage adjustable eFuse with a wide operating voltage range, designed and manufactured by Texas Instruments (TI). This advanced circuit protection and power management device is housed in a compact PowerPad MSOP-16 package, making it suitable for a variety of applications where space is at a premium and robust protection is required.

Key Features

  • Wide Input Voltage Range: The TPS26600PWPR operates over a broad input voltage range of 4.5V to 55V, catering to a vast array of industrial and communication applications.
  • Integrated eFuse: The device features an integrated electronic fuse that provides overcurrent protection, ensuring the safety and longevity of downstream components.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, offering flexibility to tailor the protection to specific circuit requirements.
  • Overvoltage and Undervoltage Lockout: The TPS26600PWPR includes overvoltage and undervoltage lockout features, which protect the load from voltage transients and maintain stable operation.
  • Thermal Shutdown: An internal thermal shutdown mechanism prevents damage from overheating, enhancing the reliability of the device.
  • Reverse Polarity Protection: The device is capable of withstanding reverse polarity conditions, a critical feature for industrial environments where connection errors may occur.

Applications

The TPS26600PWPR is ideally suited for a range of applications, including but not limited to:

  • Industrial control systems
  • PLC (Programmable Logic Controllers)
  • Factory automation and robotics
  • Telecommunication equipment
  • Power supplies and distribution systems

Reliability and Performance

With Texas Instruments' reputation for quality and performance, the TPS26600PWPR is engineered to deliver reliable circuit protection. Its robust design ensures that it can withstand harsh industrial environments while providing precise control over power delivery and protection. Whether it's safeguarding sensitive electronics or ensuring the stability of a power distribution network, the TPS26600PWPR is a versatile solution that engineers can trust.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS26600PWPR datasheet.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5958 $55.8530
80+ $1.3094 $104.7520
120+ $1.2685 $152.2200
165+ $1.2276 $202.5540
215+ $1.1867 $255.1405
285+ $1.0639 $303.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,110 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess