EN
  • EN
  • DE

NCF2951ETT

Part No NCF2951ETT
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC REMOTE KEYLESS ENTRY 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Win Source Part Number 250235-NCF2951ETT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCF2951ETT CAD Model

Description

The NCF2951ETT is a cutting-edge NFC (Near Field Communication) controller developed by NXP Semiconductors. This sophisticated chip is designed to facilitate secure and seamless wireless communication between devices at close range. It is an integral component for a wide array of applications, including contactless payments, access control, and data sharing.

Key Features:

  • Highly Integrated Design: The NCF2951ETT incorporates an advanced RF interface, a robust security framework, and a powerful processor, making it a comprehensive solution for NFC-enabled devices.
  • Multi-Protocol Support: This controller supports a variety of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a wide range of NFC devices and tags.
  • Energy Efficiency: Designed with power conservation in mind, the NCF2951ETT operates with minimal energy consumption, making it ideal for battery-powered devices such as smartphones and wearables.
  • Security: The device features state-of-the-art security measures, including hardware cryptographic engines that provide encryption and secure storage, safeguarding sensitive data during NFC transactions.
  • Flexibility: The NCF2951ETT is designed for flexibility in integration, supporting various antenna designs and configurations to fit different form factors and applications.

Applications:

  • Contactless Payment Systems: Utilized in credit/debit cards, mobile payment apps, and point-of-sale terminals for quick and secure transactions.
  • Smart Access Control: Ideal for use in keyless entry systems for buildings, vehicles, and secure areas.
  • Peer-to-Peer Communication: Enables simple and rapid data exchange between NFC-enabled devices, streamlining tasks such as business card sharing or device pairing.
  • Smart Advertising: Can be integrated into smart posters and displays to provide enhanced user interaction and engagement.

The NCF2951ETT by NXP is a versatile NFC controller that delivers performance, security, and convenience, making it an excellent choice for developers looking to incorporate NFC technology into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
ICODE
Lowest to $0.4657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess