Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 125MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 17mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 332492-N74F109D,623
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian N74F109D,623 CAD Model

Description

The N74F109D,623 is a high-performance integrated circuit from NXP Semiconductors, renowned for its robustness and efficiency in a wide range of electronic applications. This particular model comes in a compact SOIC-16 package, making it suitable for space-constrained applications without compromising on functionality or performance.

Key Features

  • Dual JK Positive Edge-Triggered Flip-Flop: The N74F109D,623 contains two independent JK flip-flops with direct set and reset inputs, which are ideal for controlling and synchronizing digital systems.
  • High-Speed Operation: Designed for quick response and fast switching, this device supports high-speed operations, making it an excellent choice for high-performance computing and communications systems.
  • Wide Operating Voltage Range: With an operating voltage range typically from 4.5V to 5.5V, this product is versatile and can be used in various power environments.
  • Low Power Dissipation: Energy efficiency is a hallmark of the N74F109D,623, which boasts low power dissipation, contributing to the overall energy savings of the systems it is integrated into.
  • Industrial Operating Temperature Range: This flip-flop is capable of operating within the industrial temperature range, ensuring reliability and stability under challenging environmental conditions.

Applications

The N74F109D,623 is designed for a broad spectrum of applications. Its speed and reliability make it suitable for use in:

  • High-speed computing systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Data processing equipment
  • Instrumentation and measurement devices
Its robustness and versatility also allow it to be used in more demanding applications, such as military and aerospace electronics.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The N74F109D,623 is manufactured with precision and is subject to rigorous testing to ensure it meets the stringent requirements expected by electronic designers and engineers. Its dependability is backed by NXP's reputation as a leading provider of semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT
Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to €0.7715
ECAD model for SN74HCT273NS
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention