Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel package
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Maximum) 1 Ohm
Mounting SMD
Dimension 0.400" L x 0.345" W (10.16mm x 8.76mm)
Height (Maximum) 0.250" (6.35mm)
Package Horizontal, 4 PC Pad
Win Source Part Number 791653-PE-65855NLT
Popularity Medium
Supply and Demand Status Balance
Family Name PE-65855
Introduction Date January 27, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PE-65855NLT CAD Model

Description

The Pulse Electronics Corporation PE-65855NLT is a signal line filter that is designed for use in various applications.

  • Package: Horizontal, 4 PC pad
  • Mounting: Surface mount
  • Maximum DC Resistance: 1 Ohm
  • Compliance: Halogen-free
  • Applications: Power supplies, telecommunications equipment, and other electronic devices

You May Also Be Interested in

Abracon LLC
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for ACM-0603-900-T
Wurth Electronics Inc
CMC 500UH 1A 2LN 3.3K OHM SMD
Lowest to €0.3263
ECAD model for 744223
Wurth Electronics Inc
CMC 32UH 8.5A 2LN TH
Need more? Email Us
ECAD model for 744842932
Wurth Electronics Inc
CMC 30UH 3A 2LN TH
Lowest to €1.5734
ECAD model for 744841330
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to €0.0825
ECAD model for MCZ1210AH360L2TA0G
Wurth Electronics Inc
CMC 1MH 350MA 4LN SMD
Lowest to €0.8655
ECAD model for 744202
Panasonic
Common Mode Chokes / Filters 0302 Common mode noose filter 90 ohm
Lowest to €0.0366
ECAD model for EXC14CS900H
Eaton Bussmann
CMC 62UH 1.9A 2LN SMD
Lowest to €3.6461
ECAD model for CMS1-9-R
Murata Power Solutions Inc.
CMC 3.3A 2LN TH
Lowest to €4.8163
ECAD model for 51105C

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €0.9232 €46.1587
120+ €0.7574 €90.8935
190+ €0.7337 €139.4115
260+ €0.7101 €184.6349
335+ €0.6864 €229.9550
445+ €0.6154 €273.8616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,510 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention