Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350735-PMEG4002EB/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4002EB/DG CAD Model

Description

Overview of PMEG4002EB/DG from NXP

The PMEG4002EB/DG is a highly efficient, low forward voltage drop Schottky barrier rectifier designed by NXP Semiconductors. This rectifier is tailored for applications requiring a balance between high efficiency and low thermal resistance. It is particularly suitable for use in switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, reverse battery protection, and power management applications.

Key Features

  • Low Forward Voltage: The PMEG4002EB/DG features a low forward voltage drop, which enhances overall efficiency by reducing power losses during conduction.
  • High Efficiency: With its Schottky barrier design, this device ensures high efficiency, which is crucial for energy-sensitive applications.
  • Low Thermal Resistance: The thermal design of the PMEG4002EB/DG allows for excellent heat dissipation, contributing to reliable operation and longevity of the device.
  • Compact Package: Housed in a small SOD-123 package, the PMEG4002EB/DG is ideal for space-constrained applications.
  • High Surge Current Capability: This rectifier can handle high surge currents, making it robust against transient conditions.

Electrical Characteristics

  • Reverse Voltage: It has a maximum repetitive reverse voltage (V<sub>RRM) of 40 V.
  • Forward Current: The average rectified forward current (I<sub>F(AV)) is 0.2 A, suitable for a variety of low to medium power applications.
  • Power Dissipation: The PMEG4002EB/DG is capable of dissipating up to 435 mW of power.

Applications

The PMEG4002EB/DG is versatile and can be used in a wide range of electronic circuits. It is commonly found in portable devices, LED lighting, automotive systems, and any application where power efficiency is a key consideration.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMEG4002EB/DG is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of demanding electronic systems.

In summary, the PMEG4002EB/DG from NXP is a robust and efficient choice for designers looking to optimize their power management solutions with a compact, high-performance Schottky barrier rectifier.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to €0.7212
ECAD model for VS-5ECH06-M3/9AT
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention