Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Clock Edge Trigger Type Positive Edge
Frequency 24 MHz
High Level Output Current -5.2 mA
Lead Free Yes
Logic Function D-Type, Flip-Flop
Low Level Output Current 5.2 mA
Max Frequency 24 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Bulk
Polarity Non-Inverting
Propagation Delay 240 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040336-74HC377D-T
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC377D-T CAD Model

Description

Product Overview: 74HC377D-T from NXP

The 74HC377D-T is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with the speed of LSTTL devices.

Key Features

  • Logic Type: Octal D-type flip-flop
  • Package / Case: SO-20, a small outline package with 20 pins
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C, suitable for a wide range of applications
  • Logic Family: HC
  • Supply Voltage: 2V to 6V, accommodating a variety of logic level requirements
  • Output Current: High drive capability

Functionality

The 74HC377D-T contains eight flip-flops with 3-state outputs that are used as storage elements for binary data. Each flip-flop is loaded with a low-to-high transition of the clock (CP) input while the enable (E) input is held high. The device features a direct clear (CLR) input which, when held low, will immediately set all outputs to low regardless of other inputs.

Applications

Thanks to its high-speed operation and robustness, the 74HC377D-T is suitable for a wide range of applications including:

  • Buffer storage
  • Memory address registers
  • System control registers

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The 74HC377D-T, like all of their products, is designed to meet the stringent requirements of the electronics industry. It offers a balanced performance that makes it a reliable choice for both commercial-grade and industrial applications.

Environmental Compliance

The 74HC377D-T is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with environmental safety in mind. This commitment to sustainability makes it an ideal choice for eco-conscious businesses and applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us
ECAD model for 74HCT175N,652
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to €0.2609
ECAD model for SN74LVC74ADTG4
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to €0.3931
ECAD model for SN74AUP1G80DBVTG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention