EN
  • EN
  • DE

MWPR1516CFM

Part No MWPR1516CFM
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC RECEIVER 16KB FLASH 32QFN / Wireless Power Receiver PMIC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications Wireless Power Receiver
Current - Supply 120mA
Voltage - Supply 3.5V ~ 20V
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number MWPR1516
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 886571-MWPR1516CFM
Ultra Librarian 3D Model Ultra Librarian MWPR1516CFM CAD Model

Description

Product Overview: NXP's MWPR1516CFM

The MWPR1516CFM is a high-performance product from NXP Semiconductors, designed to cater to the demanding needs of modern wireless communication systems. This advanced component is an integral part of the RF signal chain, providing robust functionality and reliability in a compact form factor.

Key Features

  • Frequency Range: The MWPR1516CFM operates over a broad frequency range, making it versatile for various applications in the wireless communication sector.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in complex multi-carrier or modulated signal environments.
  • Low Noise Figure: With a low noise figure, this product ensures minimal added noise to the system, preserving the quality of the received signal.
  • High Efficiency: The MWPR1516CFM is designed for high efficiency, which translates to lower power consumption and heat generation, leading to a more reliable and sustainable operation.
  • Robust Design: NXP's commitment to quality means that this product is built to withstand the rigors of real-world use, ensuring long-term performance and stability.

Applications

The MWPR1516CFM is suitable for a wide array of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF front-end modules for broadband communications
  • High-frequency communication systems
  • Complex multi-carrier communication platforms

Technical Specifications

The technical specifications of the MWPR1516CFM include a sophisticated balance of power, performance, and efficiency. It is designed to meet the rigorous standards of the telecommunications industry and is fully compliant with relevant regulations and standards.

Quality and Support

NXP Semiconductors is known for its high-quality products and the MWPR1516CFM is no exception. Customers can expect comprehensive technical support and a commitment to excellence that ensures the MWPR1516CFM will meet or exceed performance expectations.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3146 $51.7752
29+ $3.5402 $102.6658
44+ $3.4296 $150.9024
61+ $3.3190 $202.4590
78+ $3.2083 $250.2474
105+ $2.8764 $302.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess