EN
  • EN
  • DE

MC100EPT21DTR2

Part No MC100EPT21DTR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V Differential LVPECL/LVDS/CML to LVTTL/LVCMOS Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216789-MC100EPT21DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EPT21DTR2 CAD Model

Description

ON Semiconductor MC100EPT21DTR2: A High-Performance Differential LVPECL to LVTTL Translator

The MC100EPT21DTR2 is a versatile and high-speed logic level translator designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to convert differential Low Voltage Positive Emitter Coupled Logic (LVPECL) signals to Low Voltage Transistor-Transistor Logic (LVTTL) levels, making it an ideal solution for interfacing between systems operating at different voltage domains.

The MC100EPT21DTR2 is housed in a compact TSSOP-8 package, which is suitable for space-constrained applications. It is designed for 3.3V power supply operation, which is common in many digital systems, providing a convenient and efficient power management solution.

Key features of the MC100EPT21DTR2 include:

  • High-Speed Operation: This device is capable of handling clock frequencies up to 3GHz, ensuring that high-speed signal translation does not become a bottleneck in system performance.
  • Differential Inputs: The translator accepts differential LVPECL inputs, which are less susceptible to noise and offer better signal integrity over single-ended signals, especially in environments with high electromagnetic interference (EMI).
  • LVTTL Outputs: The outputs are LVTTL-compatible, allowing for direct interfacing with a wide range of digital ICs and microcontrollers that operate at lower voltage levels.
  • Power Supply Flexibility: The device supports a 3.3V ±10% power supply, providing some flexibility in power supply design and tolerance to voltage variations.
  • Thermal Performance: The TSSOP-8 package offers good thermal performance, ensuring the device operates reliably across its specified temperature range.

Applications for the MC100EPT21DTR2 are diverse and include high-speed data communication, clock distribution, signal conditioning, and level translation in systems such as:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data storage systems
  • Test and measurement equipment

ON Semiconductor's commitment to quality ensures that the MC100EPT21DTR2 meets the stringent requirements of modern electronic systems, providing a reliable and efficient solution for level translation needs. With its high-speed capabilities and robust design, the MC100EPT21DTR2 is a smart choice for designers looking to bridge the gap between LVPECL and LVTTL interfaces.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6403 $68.2015
11+ $11.1921 $123.1131
16+ $10.8424 $173.4784
23+ $10.4926 $241.3298
29+ $10.1429 $294.1441
39+ $9.0935 $354.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess