The NXP MWCT2D17SHT1VPB is a state-of-the-art wireless charging transmitter solution designed to provide a seamless and efficient power transfer experience. As part of NXP's innovative wireless charging product line, this device is engineered to support Qi-compliant wireless charging pads and stands, making it an ideal choice for a variety of applications, including consumer electronics, automotive in-cabin charging, and furniture integration.
Key Features
- Compliance with Qi Standard: The MWCT2D17SHT1VPB is fully compliant with the Wireless Power Consortium's Qi standard, ensuring compatibility with a wide range of Qi-enabled devices.
- Advanced Power Management: This transmitter features sophisticated power management capabilities, delivering up to 15W of power to ensure fast and efficient charging for devices that support fast wireless charging.
- Foreign Object Detection: The integrated foreign object detection system enhances user safety by preventing power transfer when metal objects are detected on the charging pad.
- Flexible Coil Configurations: It supports a variety of coil configurations, allowing for design flexibility in creating custom wireless charging solutions.
- Low Standby Power: The device is designed to consume minimal power when not actively charging, contributing to energy efficiency and battery preservation.
Technical Specifications
- Input Voltage: 5V to 19V
- Output Power: Up to 15W (depending on the receiver's capability)
- Efficiency: High efficiency for reduced heat generation and energy loss
- Communication: I²C interface for control and monitoring
- Protection: Over-voltage, over-current, and thermal protection
The NXP MWCT2D17SHT1VPB provides a versatile and robust solution for manufacturers and designers looking to integrate wireless charging into their products. With its comprehensive feature set and adherence to industry standards, this transmitter module is poised to enhance the user experience by delivering convenient and reliable wireless charging capabilities.