EN
  • EN
  • DE

MWCT1001AVLH

Part No MWCT1001AVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC DSP MULTI COIL 5W 5V 64LQFP / Single Mode Wireless Power Transmitter Automotive 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Applications Wireless Power Transmitter
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 790302-MWCT1001AVLH
Popularity Medium
Supply and Demand Status Limited
Family Name MWCT1000
Introduction Date August 13, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MWCT1001AVLH CAD Model

Description

The NXP MWCT1001AVLH is a state-of-the-art wireless charging controller designed to facilitate the seamless integration of wireless power transfer into a wide array of electronic devices. This advanced controller is suitable for applications requiring compliance with the Wireless Power Consortium's (WPC) Qi standard, ensuring compatibility with a vast ecosystem of wireless charging products.

At the heart of the MWCT1001AVLH is NXP's innovative technology that optimizes efficiency and ensures reliable operation even in demanding conditions. This device supports single-coil wireless charging transmitters and can be configured for up to 15W of power delivery, making it ideal for high-performance portable devices such as smartphones, tablets, and other personal electronics.

Key Features:

  • WPC Qi Compliant: Fully compliant with the latest WPC Qi wireless charging standards, ensuring broad compatibility with Qi-enabled devices.
  • Flexible Power Delivery: Capable of delivering power up to 15W, accommodating a range of devices with varying power requirements.
  • Foreign Object Detection: Integrated safety features such as foreign object detection (FOD) to prevent overheating and damage to both the charger and the device being charged.
  • Advanced Communication: Features sophisticated communication protocols to manage control and power transfer between the charger and the device.
  • Energy Efficiency: Designed to maximize energy efficiency during wireless charging sessions, reducing power loss and ensuring faster charging times.

The MWCT1001AVLH is not only focused on performance but also on ease of integration. It comes in a compact HVQFN32 package, which is ideal for space-constrained applications. The device is also supported by NXP's comprehensive development tools and software, which simplifies the design process and accelerates time-to-market for product developers.

Whether you're developing the next generation of wireless charging pads or integrating wireless charging capabilities into your own products, the NXP MWCT1001AVLH provides a reliable and efficient solution that meets the industry's highest standards.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3633 $52.7266
5+ $21.6314 $108.1570
8+ $20.9555 $167.6440
10+ $20.2795 $202.7950
13+ $19.6035 $254.8455
18+ $17.5756 $316.3608
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess