EN
  • EN
  • DE

MW4IC2230GMBR1

Part No MW4IC2230GMBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 28V 30W TO272-16GW / RF Amp Module Single Power Amp 2.4GHz 28V 17-Pin TO-272 W GULL T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 1.6GHz ~ 2.4GHz
Gain 31dB
RF Type Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Operating Supply Voltage 26V
Operating Supply Current 60mA
Package TO-272-16 Variant, Gull Wing
Manufacturer Package TO-272 WB-16 GULL
Win Source Part Number 790295-MW4IC2230GMBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW4IC2230
Introduction Date June 17, 2003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW4IC2230GMBR1 CAD Model

Description

Introducing the MW4IC2230GMBR1 RF Power Transistor from NXP

The MW4IC2230GMBR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in innovative high-frequency solutions. This cutting-edge product is part of NXP's extensive portfolio of RF power transistors that are engineered to meet the demanding requirements of wireless infrastructure applications, including cellular base station transceivers, RF energy, and industrial, scientific, and medical (ISM) applications.

Key Features of the MW4IC2230GMBR1

  • Frequency Range: The transistor operates within a frequency range of 2110 to 2170 MHz, making it highly suitable for 3G and 4G LTE applications within the respective bands.
  • High Output Power: With an impressive output power of 30 W, this device can deliver the necessary drive for high-power amplifiers in cellular base stations, ensuring reliable communication and broad coverage.
  • High Gain: The MW4IC2230GMBR1 boasts a high gain of 15 dB, which allows for efficient signal amplification with minimal additional components.
  • Efficiency: Energy efficiency is paramount in RF applications, and the MW4IC2230GMBR1 offers an excellent efficiency of 48%, reducing operational costs and thermal challenges.
  • Integrated ESD Protection: The device includes integrated electrostatic discharge (ESD) protection, safeguarding the transistor against unexpected voltage spikes and enhancing its durability and reliability.

Robust and Reliable Design

The MW4IC2230GMBR1 is manufactured using NXP's advanced LDMOS technology, which is known for its robustness and ability to withstand severe load mismatch conditions. This technology ensures that the transistor delivers consistent performance, even in the harshest environments.

Applications

Designed to address a wide range of RF power needs, the MW4IC2230GMBR1 is ideal for use in:

  • Cellular base station transceivers for 3G, 4G LTE, and other wireless communication systems
  • RF energy applications, including industrial heating and plasma generation
  • ISM band applications, such as medical diagnostics and treatments, RFID systems, and other scientific equipment

With the MW4IC2230GMBR1, NXP continues to drive innovation in RF power technology, offering a transistor that combines high performance, efficiency, and reliability for next-generation wireless infrastructure solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess