EN
  • EN
  • DE

MVR5510AMDA0ES

Part No MVR5510AMDA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PMIC VR5510 ASIL-D / Automotive PMIC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications Automotive
Current - Supply 15mA
Voltage - Supply 2.7V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MVR5510
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339637-MVR5510AMDA0ES
Ultra Librarian 3D Model Ultra Librarian MVR5510AMDA0ES CAD Model

Description

The NXP MVR5510AMDA0ES is a state-of-the-art microcontroller that is designed to meet the rigorous demands of modern embedded systems. This product is part of NXP's renowned automotive microcontrollers, which are widely recognized for their robust performance, reliability, and advanced features tailored for automotive applications.

Key Features

  • Advanced Architecture: Built on a powerful ARM Cortex core, the MVR5510AMDA0ES delivers exceptional processing capabilities, making it ideal for handling complex algorithms and high-speed data processing tasks.
  • High Integration: The microcontroller integrates multiple features such as advanced timers, communication interfaces (including CAN, LIN, and Ethernet), and analog-to-digital converters, reducing the need for external components and simplifying system design.
  • Enhanced Security: With a focus on security, the MVR5510AMDA0ES includes hardware security features to protect against various threats, ensuring the integrity and confidentiality of data within automotive systems.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, this microcontroller is compliant with automotive grade standards, ensuring high reliability and performance under extreme temperatures and vibrations.
  • Power Efficiency: The MVR5510AMDA0ES is optimized for low power consumption, which is critical for energy-efficient automotive designs, contributing to the reduction of overall power usage and emissions.

Applications

The NXP MVR5510AMDA0ES microcontroller is suitable for a wide range of automotive applications, including but not limited to:

  • Engine Management Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules
  • Infotainment Systems

Development Support

NXP provides comprehensive development support for the MVR5510AMDA0ES, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products incorporating this advanced microcontroller.

Conclusion

In conclusion, the NXP MVR5510AMDA0ES microcontroller is an exceptional choice for automotive manufacturers and designers looking to leverage top-of-the-line technology to create sophisticated and reliable automotive systems. Its combination of performance, integration, security, and power efficiency makes it a compelling option for the next generation of automotive innovation.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1671 $60.6684
9+ $12.4448 $112.0032
13+ $12.0559 $156.7267
18+ $11.6670 $210.0060
23+ $11.2781 $259.3963
30+ $10.1114 $303.3420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess