EN
  • EN
  • DE

SY10E122JY-TR

Part No SY10E122JY-TR
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 28PLCC / Buffer, Non-Inverting 9 Element 1 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E122
Other Names SY10E122JY TR,SY10E122JY TR,SY10E122JYTR,SY10E122JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260236-SY10E122JY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E122JY-TR CAD Model

Description

Microchip Technology's SY10E122JY-TR: A High-Performance Logic IC

The SY10E122JY-TR from Microchip Technology is a state-of-the-art logic integrated circuit (IC) designed to meet the demanding needs of high-speed digital systems. This device is part of Microchip's high-performance ECLinPS MAX™ product line, which is renowned for delivering exceptional speed and performance. The SY10E122JY-TR is commonly used in applications that require fast data rates and precise timing, such as telecommunications, data communications, and high-speed computing.

Engineered for versatility, the SY10E122JY-TR features a 4:1 multiplexer with differential outputs, which makes it ideal for use in multiplexing applications where signal integrity cannot be compromised. The IC operates with a 5V supply voltage and is characterized over the full military temperature range, ensuring reliable performance in a variety of environmental conditions.

One of the key attributes of the SY10E122JY-TR is its high-speed operation, which is facilitated by ECL (Emitter-Coupled Logic) technology. ECL technology is known for its rapid switching speeds and low output impedance, making it suitable for high-frequency applications where minimal signal distortion is critical. Additionally, the device offers a fully differential design, which helps to minimize the effects of noise and provides robust signal quality.

The SY10E122JY-TR is packaged in a compact 28-lead SOIC package, which allows for efficient use of board space while still providing excellent thermal performance. This makes it an excellent choice for space-constrained applications that require high-density logic solutions.

Microchip Technology has a reputation for producing high-quality, reliable components, and the SY10E122JY-TR is no exception. With its advanced features and robust design, this logic IC is well-suited for designers who require the highest level of performance and reliability from their digital systems.

Overall, the SY10E122JY-TR is a testament to Microchip's commitment to providing innovative solutions that push the boundaries of speed and performance in the realm of integrated circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess