EN
  • EN
  • DE

MVF60NN152CMK40

Part No MVF60NN152CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU VYBRID 167MHZ 364LFBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC Vybrid, VF6xx 2 Core, 32-Bit 400MHz, 167MHz 364-LFBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series Vybrid, VF6xx
Package Tray
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 400MHz, 167MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration Yes
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
SATA -
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 364-LFBGA
Supplier Device Package 364-LFBGA (17x17)
Additional Interfaces CAN, I²C, IrDA, LIN, SCI, SDHC, SPI, UART/USART
Base Product Number MVF60
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90 pcs
Win Source Part Number 1382996-MVF60NN152CMK40
Ultra Librarian 3D Model Ultra Librarian MVF60NN152CMK40 CAD Model

Description

Introducing the NXP MVF60NN152CMK40 Microcontroller

The NXP MVF60NN152CMK40 is a state-of-the-art microcontroller that offers an exceptional balance of performance, power efficiency, and connectivity. Designed to meet the demanding requirements of modern embedded applications, this microcontroller is part of NXP's Vybrid family and is built for versatility. It is an ideal choice for a wide range of industrial, automotive, and consumer applications.

High-Performance Processing Capabilities

At the heart of the MVF60NN152CMK40 microcontroller is a dual-core architecture that includes an ARM® Cortex™-A5 core and an ARM® Cortex™-M4 core. This dual-core setup allows for both high-level application processing and real-time control, providing the perfect blend for complex tasks that require multitasking. The Cortex-A5 core operates at speeds up to 500 MHz, while the Cortex-M4 core runs at up to 167 MHz, ensuring efficient processing and responsiveness.

Advanced Connectivity and Memory Features

With an integrated Ethernet controller, the MVF60NN152CMK40 offers robust connectivity options, making it suitable for networked applications. Additionally, it supports a variety of other communication interfaces, including USB, CAN, SPI, and I2C, thus providing flexible integration options for peripheral devices. The microcontroller also comes with a generous memory configuration, featuring up to 1.5 MB of on-chip SRAM and a 512 KB L2 cache, which enhances system performance by reducing memory latency.

Rich Multimedia and Graphics Support

This microcontroller does not lag in multimedia capabilities. It includes a graphics processing unit (GPU) that supports 2D and 3D graphics acceleration, making it an excellent choice for applications requiring graphical user interfaces or video processing. The MVF60NN152CMK40 also features a display controller that can drive screens with resolutions up to WXGA (1366x768), enabling the creation of visually rich and interactive user experiences.

Enhanced Security and Reliability

Security is a critical concern in today's interconnected world, and the MVF60NN152CMK40 addresses this with its built-in cryptographic acceleration and random number generation, which are essential for secure data transmission and storage. Furthermore, the device includes error correction code (ECC) support on both DRAM and SRAM, ensuring data integrity and system reliability.

In summary, the NXP MVF60NN152CMK40 microcontroller is a powerful and versatile solution that delivers high performance, advanced connectivity, and multimedia capabilities, all while maintaining a focus on security and reliability. It is an excellent choice for developers looking to create sophisticated embedded systems that require efficient multitasking and connectivity in a secure environment.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess