EN
  • EN
  • DE

SY87701LZG-TR

Part No SY87701LZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.25Gbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY87701
Other Names SY87701LZG TR,SY87701LZG TR,SY87701LZGTR,SY87701LZGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272342-SY87701LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY87701LZG-TR CAD Model

Description

Introducing the SY87701LZG-TR from Microchip Technology

Microchip Technology's SY87701LZG-TR is a state-of-the-art, fully integrated clock synthesis and recovery device designed to meet the stringent requirements of high-speed communication systems. This advanced product is part of Microchip's portfolio of clock and timing solutions, offering superior performance and reliability for a wide range of applications.

Key Features

  • High Precision Clock Synthesis: The SY87701LZG-TR provides precise clock synthesis, which is critical for maintaining signal integrity in high-speed data transmission.
  • Integrated Clock Recovery: With its built-in clock recovery circuit, this device can extract timing information from the data stream, ensuring synchronized data communication.
  • Low Jitter Performance: The low jitter characteristic of the SY87701LZG-TR makes it an ideal choice for applications where signal quality cannot be compromised.
  • Flexible Interface: It supports a wide range of interfaces and data rates, making it versatile for various communication protocols.
  • Power Efficiency: Designed with power efficiency in mind, the SY87701LZG-TR helps reduce the overall power consumption of the system it is integrated into.

Applications

The SY87701LZG-TR is well-suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data center networking
  • High-speed data acquisition systems
  • Wireless infrastructure
  • Optical transport networks

Product Specifications

The SY87701LZG-TR is available in a compact package and is designed for easy integration into existing and new designs. It operates over a broad temperature range, ensuring reliable performance in diverse environments. The device is also compliant with industry standards, ensuring interoperability with other components in the system.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY87701LZG-TR is no exception. Each device undergoes rigorous testing to ensure it meets Microchip's high standards for performance and reliability. Customers can trust the SY87701LZG-TR to deliver consistent operation and longevity in their products.

For designers and engineers looking for a robust clock management solution, the SY87701LZG-TR from Microchip Technology offers the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess