EN
  • EN
  • DE

MVF50NS151CMK40

Part No MVF50NS151CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364MAPBGA / MPU Vybrid VF3xx 32bit 0.04um 400MHz 364-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF5xx
Packaging Tray
Core Processor ARM Cortex-A5
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Manufacturer Package 364-MAPBGA (17x17)
Win Source Part Number 790289-MVF50NS151CMK40
Popularity Medium
Supply and Demand Status Limited
Family Name MVF50NS151
Introduction Date August 27, 2013
ECCN 5A992.c
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF50NS151CMK40 CAD Model

Description

NXP MVF50NS151CMK40 Microcontroller

The NXP MVF50NS151CMK40 is a highly integrated microcontroller designed to cater to a wide range of industrial and automotive applications. Built on the ARM® Cortex™-A5 core, this microcontroller offers an optimal balance between performance and power consumption, making it an ideal choice for systems where efficiency is paramount.

With a clock speed of up to 500 MHz, the MVF50NS151CMK40 provides the computational power necessary for complex tasks, while its 32-bit architecture ensures smooth data handling and processing. The inclusion of a floating-point unit (FPU) further enhances its capability to manage computationally intensive applications such as digital signal processing.

One of the standout features of this microcontroller is its rich set of integrated peripherals. It comes equipped with a variety of communication interfaces including Ethernet, CAN, USB, and UART, which allow for versatile connectivity options. This makes it easy to integrate the MVF50NS151CMK40 into an existing network or to build a new one from scratch, ensuring seamless data exchange and system control.

The device also offers robust security features, including cryptographic acceleration and secure boot options, which are critical for protecting sensitive data and preventing unauthorized access to the system. This is particularly important for applications that require high levels of security, such as payment systems or confidential data management.

For graphical user interfaces, the MVF50NS151CMK40 supports both 2D and 3D graphics acceleration. This capability, combined with a display controller, makes it possible to develop sophisticated user interfaces with smooth animations and transitions, enhancing the user experience in applications like infotainment systems and industrial control panels.

Memory support is another area where the MVF50NS151CMK40 shines. It provides flexible memory options, including support for DDR3 and NAND flash, allowing designers to choose the most appropriate memory configuration for their specific application requirements.

Overall, the NXP MVF50NS151CMK40 microcontroller is a powerful and versatile solution that delivers robust performance, extensive connectivity, advanced security, and rich multimedia capabilities. Whether it's for automotive, industrial, or consumer electronics, this microcontroller is engineered to meet the demands of complex and connected systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess