EN
  • EN
  • DE

NUP4106DR2G

Part No NUP4106DR2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Low Capacitance Surface Mount TVS for High-Speed Data Interfaces
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Minimum Breakdown Voltage 5V
Maximum Clamping Voltage 15V
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 500W
Power Line Protection Yes
Applications General
Capacitance @ Frequency 8pF @ 1MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1232691-NUP4106DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NUP4106D
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NUP4106DR2G CAD Model

Description

ON Semiconductor NUP4106DR2G Overview

The ON Semiconductor NUP4106DR2G is a robust transient voltage suppressor (TVS) array designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT), and lightning. This compact and highly effective device is an ideal solution for safeguarding high-speed data lines and voltage-sensitive circuits across a variety of applications, including consumer electronics, computer interfaces, and telecommunications.

Key Features

  • Protection for Multiple Lines: The NUP4106DR2G provides ESD protection to IEC61000-4-2 Level 4 for up to four data lines, ensuring comprehensive coverage for your critical circuits.
  • Low Capacitance: With a low loading capacitance of just 1.5 pF per line, this device is suitable for protecting high-speed data interfaces without significantly impacting signal integrity.
  • Low Clamping Voltage: The TVS array offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • Robust Surge Protection: It can withstand surge currents of 8/20 microseconds waveform, as per IEC61000-4-5, providing reliable protection against more severe transient voltage events.
  • Space-Saving Package: Housed in a compact SOT-23-6 package, the NUP4106DR2G is designed for space-constrained applications without compromising performance.

Applications

The versatility of the NUP4106DR2G makes it suitable for a broad range of applications, including:

  • USB 1.1 and 2.0 Power and Data Line Protection
  • Portable Electronics
  • Serial and Parallel Ports
  • Microcontroller Input Protection
  • LAN/WAN Equipment
  • Cellular Phones and Accessories

Reliability and Compliance

ON Semiconductor is known for its commitment to quality, and the NUP4106DR2G is no exception. It is manufactured to meet or exceed industry standards for performance and reliability, ensuring that your designs are safeguarded against transient voltage events. The device is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.

In conclusion, the NUP4106DR2G from ON Semiconductor offers a powerful blend of protection, performance, and compactness, making it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8276 $58.9656
13+ $8.0637 $104.8281
20+ $7.8117 $156.2340
27+ $7.5597 $204.1119
35+ $7.3077 $255.7695
46+ $6.5517 $301.3782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess