EN
  • EN
  • DE

MPX5700ASX

Part No MPX5700ASX
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 101.53PSIA 0.19" 4.7V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX5700
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 101.53PSI (15kPa ~ 700kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 406.11PSI (2800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX5700
Standard Package 20 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643973-MPX5700ASX
Ultra Librarian 3D Model Ultra Librarian MPX5700ASX CAD Model

Description

Product Overview: NXP MPX5700ASX Pressure Sensor

The MPX5700ASX is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver accurate and reliable pressure measurements. This sensor is part of NXP's MPX series, which is known for its high-quality sensing solutions. The MPX5700ASX is specifically engineered to cater to a wide variety of applications, including but not limited to automotive systems, industrial controls, and consumer products.

Key Features

  • Pressure Range: The sensor operates within an impressive pressure range of 15 to 700 kPa, making it suitable for a broad spectrum of applications.
  • Integrated Silicon Pressure Sensor: The device features an on-chip signal conditioned temperature compensated silicon pressure sensor providing a highly accurate and linear voltage output directly proportional to the applied pressure.
  • Temperature Compensated: The MPX5700ASX includes temperature compensation from -40°C to +125°C, ensuring stable performance across a wide temperature range.
  • Differential and Gauge Options: This sensor is capable of measuring both differential and gauge pressure, providing versatility in usage.
  • High Sensitivity: The device offers a high sensitivity output that increases with pressure, facilitating the detection of even subtle changes in pressure.

Applications

NXP's MPX5700ASX is a versatile sensor that can be integrated into a variety of systems. It is particularly well-suited for applications such as pump and compressor control, engine control systems, altitude and airspeed measurements, robotics, and medical instrumentation. Its robust design also makes it an excellent choice for harsh environments where precision is critical.

Quality and Reliability

NXP is known for its commitment to quality, and the MPX5700ASX is no exception. This sensor is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance. With its durable construction and proven track record, the MPX5700ASX is a product that developers and engineers can trust for their critical applications.

You May Also Be Interested in

Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Sensirion AG
SENSOR PRESSURE DIFF / Pressure Sensor ±0.018PSI (± 0.125kPa) Differential Male - 0.2" (5.2mm) Tube, Dual 16 b Module
Lowest to $20.3732
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7045 $51.4090
5+ $24.0777 $120.3885
7+ $23.2642 $162.8494
10+ $21.6374 $216.3740
13+ $20.8239 $270.7107
15+ $20.0105 $300.1575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess