EN
  • EN
  • DE
  • IT

BZB784-C4V3

Part No BZB784-C4V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 201755-BZB784-C4V3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB784-C4V3 CAD Model

Description

Introducing Product BZB784-C4V3 by NXP

Discover the cutting-edge BZB784-C4V3, a remarkable addition to NXP's portfolio of high-performance electronic components. This product is designed to cater to a wide array of applications, providing both versatility and reliability for your advanced electronic projects.

Product Features:

  • Robust Voltage Regulation: The BZB784-C4V3 is equipped with a stable voltage regulation mechanism, ensuring consistent performance even under fluctuating power conditions.
  • High Precision: With precise manufacturing standards, this product offers exceptional accuracy, making it suitable for sensitive electronic applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, the BZB784-C4V3 operates on low power without compromising on performance, making it an eco-friendly choice for energy-conscious designs.
  • Compact Design: The small form factor of the BZB784-C4V3 allows for easy integration into space-constrained designs, providing powerful functionality without the bulk.
  • Durable Construction: Built with high-quality materials, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Wide Operating Temperature Range: Suitable for a variety of challenging conditions, the BZB784-C4V3 can operate effectively across a broad temperature range.

Applications:

The versatility of the BZB784-C4V3 makes it an ideal choice for numerous applications, including:

  • Automotive systems requiring stable voltage supply
  • Industrial automation for consistent process control
  • Consumer electronics where energy efficiency is crucial
  • Telecommunication infrastructure with high-reliability demands
  • Medical devices needing precise and stable operation

Quality and Support:

NXP is renowned for its commitment to quality and customer support. The BZB784-C4V3 comes with comprehensive technical support and documentation, ensuring that integrating this product into your designs is as seamless as possible. With NXP's reputation for excellence, you can be confident that you are choosing a product that will not only meet but exceed your expectations.

Choose the BZB784-C4V3 from NXP for your next project and experience the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Panjit
Lowest to $1.2901
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 9.1V SOT23-3
Lowest to $0.0618
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5117 $58.8455
280+ $0.4193 $117.4040
430+ $0.4066 $174.8380
590+ $0.3939 $232.4010
760+ $0.3800 $288.8000
1,020+ $0.3407 $347.5140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess