Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 100°C
Output Type PWM
Supply Voltage (V) 4.5V ~ 7V
Features One-Shot
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-40°C ~ -25°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TMP04
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1270760-TMP04FS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP04FS CAD Model

Description

The TMP04FS from Analog Devices Inc. is a high-performance, precision temperature sensor designed for a wide range of applications that require accurate temperature monitoring and control. This integrated circuit is a part of Analog Devices' renowned portfolio of temperature measurement solutions, offering exceptional reliability and precision in a compact form factor.

Key Features

  • High Accuracy: The TMP04FS provides a high level of accuracy, making it suitable for critical applications where precise temperature readings are essential.
  • Low Power Consumption: Engineered for efficiency, this temperature sensor operates with minimal power, making it ideal for battery-operated devices and energy-conscious applications.
  • Wide Temperature Range: It is capable of measuring temperatures over a broad range, accommodating diverse environmental conditions and industrial requirements.
  • Easy Integration: With its simple interface, the TMP04FS can be easily integrated into existing systems without the need for complex programming or additional components.
  • Robust Design: The sensor is built to withstand harsh environments and is resistant to electromagnetic interference, ensuring stable performance in industrial settings.

Applications

The TMP04FS is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Automotive systems
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage 3.3V to 5V Temperature Range -40°C to +150°C Accuracy ±2°C Output Type PWM Package Surface-Mount

For engineers and designers looking for a reliable temperature sensing solution, the TMP04FS from Analog Devices Inc. provides the perfect blend of performance, durability, and ease of use. Whether it's for industrial automation, healthcare, automotive, or consumer electronics, this sensor delivers precise temperature data where it matters most.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -40C-125C 4LFCSP
Lowest to $20.2296
ECAD model for AD590JCPZ-R5
Maxim Integrated
SENSOR DIGITAL -40C-125C 24TQFN
Need more? Email Us
ECAD model for MAX6581TG9C+
Texas Instruments
SENSOR DIGITAL -40C-125C SOT23-8
Lowest to $1.6299
ECAD model for TMP442BDCNT
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ECAD model for MAX6699UE99+
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ECAD model for AT30TSE754A-SS8M-B
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for AT30TSE758A-XM8M-B
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
Maxim Integrated
SENSOR DIGITAL 0C-125C 8SOIC
Need more? Email Us
ECAD model for MAX6692MSA+
Texas Instruments
SENSOR DIGITAL -40C-125C 4DSBGA
Need more? Email Us
ECAD model for TMP103GYFFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention