EN
  • EN
  • DE
  • IT

MPR111EKR2

Part No MPR111EKR2
Manufacturer NXP / Nexperia
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENS PROXIMITY ANLG 54-SOIC / Capacitive Touch 54-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 54-SOIC-EP
Base Product Number MPR11
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345879-MPR111EKR2
Ultra Librarian 3D Model Ultra Librarian MPR111EKR2 CAD Model

Description

Product Overview: NXP MPR111EKR2

The NXP MPR111EKR2 is a sophisticated touch sensor controller designed to offer a seamless interface for implementing touch sensing capabilities in a wide range of applications. This highly integrated device is part of NXP's renowned touch sensor portfolio, delivering exceptional performance and reliability.

Key Features

  • Capacitive Touch Sensing: The MPR111EKR2 utilizes capacitive sensing technology to detect touch or proximity. This allows for the creation of user interfaces that are non-mechanical and hence more durable and responsive.
  • Multiple Touch Channels: It supports up to 12 individual touch pads, enabling designers to create complex touch interfaces with multiple buttons or sliders.
  • Auto Calibration: The device includes an automatic calibration feature for each touch pad, which ensures optimal performance under varying environmental conditions.
  • Low Power Consumption: Designed for battery-powered applications, the MPR111EKR2 has a low power consumption mode, making it ideal for portable devices.
  • I2C Interface: Communication with microcontrollers is facilitated through an I2C interface, providing straightforward integration with a wide array of existing systems.
  • Adjustable Sensitivity: Sensitivity settings can be adjusted to cater to different panel materials and thicknesses, as well as to user preference.

Applications

The MPR111EKR2 is versatile and can be used in various application areas including:

  • Consumer Electronics (e.g., remote controls, gaming controllers)
  • Home Automation (e.g., lighting control panels, smart appliances)
  • Portable Devices (e.g., mobile phones, tablets)
  • Personal Health Devices (e.g., wearable technology)
  • Industrial Controls (e.g., machine interfaces, control panels)

Package and Quality

The NXP MPR111EKR2 is offered in a small form factor package, making it suitable for space-constrained applications. It is built to meet high-quality standards, ensuring reliable performance even in demanding environments.

Integrating the MPR111EKR2 into your design can significantly enhance user interaction by providing a touch-based interface that is intuitive, durable, and aesthetically pleasing. NXP's commitment to innovation and quality makes the MPR111EKR2 a premier choice for touch sensor solutions.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess