EN
  • EN
  • DE
  • IT

FODB102

Part No FODB102
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description SINGLE CHANNEL MICROCOUPLER™ | OPTOISO 2.5KV TRANSISTOR 4BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 100% at 1mA
Turn On / Turn Off Time 3μs, 5μs
Rise / Fall Time 1μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 75V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-TEBGA
Supplier Device Package 4-BGA (3.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175025-FODB102
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FODB102 CAD Model

Description

The ON Semiconductor FODB102 is a high-performance optocoupler designed to meet the stringent requirements of industrial, commercial, and telecommunication applications. This optocoupler features a photodiode and a gallium arsenide infrared LED, which are optically coupled in a highly reliable, energy-efficient package.

Key Features

  • High Isolation Voltage: The FODB102 offers an isolation voltage of 3750 Vrms, providing excellent electrical insulation between the input and output.
  • Current Transfer Ratio (CTR): Equipped with a high Current Transfer Ratio, this optocoupler ensures efficient signal transmission from the input to the output side.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +110°C, the FODB102 is suitable for extreme environmental conditions.
  • Industry Standard Footprint: The device comes in a compact, industry-standard SOIC-4 package, making it easy to integrate into existing designs without the need for significant layout changes.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the FODB102 is lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The FODB102 is ideal for a variety of applications where signal isolation is critical. This includes:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FODB102 is no exception. Each optocoupler undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With its robust design and proven performance, the FODB102 is a reliable choice for ensuring signal integrity and electrical isolation in critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5735 $85.7205
5+ $23.4453 $117.2265
8+ $22.7131 $181.7048
11+ $21.9797 $241.7767
14+ $21.2474 $297.4636
19+ $19.0494 $361.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,614 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess