EN
  • EN
  • DE

MPF5023AMBA0ES

Part No MPF5023AMBA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF5023 - POWER MANAGEMENT IC, PR / High Performance i.MX 8, S32x Processor Based PMIC 40-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MPF5023AMBA0ES
Standard Package 1
Win Source Part Number 1198603-MPF5023AMBA0ES
Ultra Librarian 3D Model Ultra Librarian MPF5023AMBA0ES CAD Model

Description

The NXP MPF5023AMBA0ES is an advanced microprocessor designed to cater to the growing demands of the high-performance computing and embedded systems markets. This chip is part of NXP's renowned product line, known for its reliability, efficiency, and cutting-edge technology.

Key Features

  • High-Performance Computing: At the core of the MPF5023AMBA0ES is a powerful processing unit capable of handling complex computations and multitasking operations with ease. This makes it ideal for applications requiring intense data processing capabilities.
  • Energy Efficiency: Despite its high performance, this processor is designed with energy efficiency in mind, ensuring that devices maintain a balance between power and consumption, thus extending battery life in portable applications.
  • Robust Security: Security is a top priority in today’s connected world. The MPF5023AMBA0ES incorporates advanced security features to protect against unauthorized access and ensure data integrity, making it suitable for sensitive applications.
  • Connectivity: With integrated support for various communication protocols, this microprocessor allows for seamless connectivity with a wide range of peripherals and networks, ensuring versatility in system design.

Applications

The MPF5023AMBA0ES is versatile enough to be used in a multitude of applications, including but not limited to:

  • Embedded Control Systems
  • Automotive Industry
  • Industrial Automation
  • Smart Home Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the MPF5023AMBA0ES include:

  • Advanced processing architecture
  • Integrated memory management unit
  • High-speed connectivity interfaces
  • Low-power operation modes

Conclusion

The NXP MPF5023AMBA0ES microprocessor is a testament to NXP's commitment to innovation and excellence in the semiconductor industry. With its robust feature set, it stands out as a top choice for developers and manufacturers looking to create high-performance, secure, and connected devices.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess