EN
  • EN
  • DE

RT1206BRD074K02

Part No RT1206BRD074K02
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case 5k pcs/Per Reel
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 733967-RT1206BRD074K02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1206BRD074K02 CAD Model

Description

The RT1206BRD074K02 is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications in electronic circuits where stable and reliable performance is required. This resistor comes in a 1206 package size, providing a balance between power handling and board space.

Applications:

  • General Electronics: Used in various electronic circuits for current limiting and voltage division.
  • Consumer Electronics: Found in devices like televisions, audio equipment, and remote controls.
  • Industrial Equipment: Used in control systems, sensors, and power supplies.
  • Telecommunications: Employed in communication devices and network equipment.

Features:

  • Standard Size: 1206 package for ease of handling and assembly.
  • Thick Film Technology: Provides stable resistance values.
  • High Reliability: Designed for long-term stability and performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Easy Assembly: Standard size facilitates automated placement and soldering.
  • Stable Performance: Thick film technology ensures consistent resistance values over time and temperature.
  • Wide Availability: Easily sourced from various distributors.
  • Cost-Effective: Provides a reliable and affordable solution for resistive components.

Additional Details:

The RT1206BRD074K02 has a resistance value of 4.02 kiloohms with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. The power rating is 0.25W and the voltage rating is 200V. It is designed for surface mount technology (SMT) assembly. The operating temperature range is from -55°C to +155°C. The resistor is widely used in applications requiring precision and stability. Its reliable performance and standard size make it a preferred choice for many designers. The compact 1206 package offers a good balance between size and power dissipation, making it suitable for a broad range of electronic applications.

You May Also Be Interested in

Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess