EN
  • EN
  • DE

MPC8271CVRTIEA

Part No MPC8271CVRTIEA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 400MHZ 516BGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 400MHz 3.3V 516-Pin TEBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (2)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789246-MPC8271CVRTIEA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8271
Introduction Date September 22, 2004
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8271CVRTIEA CAD Model

Description

NXP MPC8271CVRTIEA Microprocessor

The NXP MPC8271CVRTIEA is a high-performance microprocessor designed to cater to the demanding requirements of networking and telecommunications applications. Built on the PowerQUICC II architecture, this integrated communications processor is adept at managing complex data and control plane tasks, making it an ideal choice for a wide array of embedded systems.

This processor is part of the MPC82xx family that integrates a core built on Power Architecture technology, ensuring robust processing capabilities with a high level of instruction execution efficiency. The MPC8271CVRTIEA operates at a core speed of 400 MHz, which provides a balanced trade-off between processing power and power consumption, making it suitable for power-sensitive applications.

One of the standout features of the MPC8271CVRTIEA is its versatility in connectivity options. It includes a multitude of integrated peripherals such as dual Fast Ethernet controllers, PCI interface, I2C interface, and a host of serial communication interfaces. These features enable the processor to handle multiple high-speed data streams concurrently, which is crucial for network routers, switches, and other communication infrastructure components that require reliable data throughput.

The device also boasts a 32-bit data bus and supports up to 2 GB of DDR SDRAM memory, ensuring ample bandwidth for data-intensive tasks. Furthermore, the processor's memory controller is designed to provide high-speed access to both the system RAM and the cache, which significantly improves the overall system performance.

For security-sensitive applications, the MPC8271CVRTIEA comes equipped with a Security Engine that offers encryption and decryption services, including support for algorithms like DES, 3DES, AES, and others. This feature ensures that data remains secure during transmission without placing additional load on the main processor.

In terms of packaging, the MPC8271CVRTIEA is available in a 516-pin BGA package, which is designed to minimize the footprint on the printed circuit board and facilitate efficient heat dissipation.

Overall, the NXP MPC8271CVRTIEA is a powerful and reliable processor that provides a comprehensive solution for networking equipment manufacturers looking to develop high-speed, secure, and efficient communication devices.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.7257 $88.7257
2+ $85.9530 $171.9060
3+ $83.1803 $249.5409
4+ $80.4076 $321.6304
5+ $72.0896 $360.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess