EN
  • EN
  • DE

S32G234MABK0VUCR

Part No S32G234MABK0VUCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Core Processor ARM® Cortex®-M7
Speed 400MHz
Co-Processors/DSP Multimedia; NEON
Graphics Acceleration No
Voltage - I/O 1.2V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Standard Package 500
Win Source Part Number 1340552-S32G234MABK0VUCR
Ultra Librarian 3D Model Ultra Librarian S32G234MABK0VUCR CAD Model

Description

The NXP S32G234MABK0VUCR is a state-of-the-art vehicle network processor designed to propel the automotive industry into the next era of connectivity, security, and high-performance processing. This processor is part of the S32G2 series, which is engineered to meet the demanding requirements of modern vehicles, including advanced gateways, domain controllers, and safety co-processors.

Key Features

  • High-Performance Computing: The S32G processor is built with multiple Arm Cortex-A53 cores, delivering robust performance for compute-intensive applications. It also includes Arm Cortex-M7 cores for real-time processing, ensuring that time-critical tasks are handled with precision.
  • Enhanced Security: With its integrated Hardware Security Engine (HSE), the S32G234MABK0VUCR offers advanced security features designed to protect against cyber threats, ensuring the safety and integrity of automotive systems.
  • Network Acceleration: The processor features a Packet Forwarding Engine (PFE) that accelerates data processing for Ethernet and CAN FD networks, facilitating the high-speed transfer of data within the vehicle and to the outside world.
  • Vehicle Integration: The S32G234MABK0VUCR supports a wide range of automotive interfaces, including Ethernet, CAN FD, LIN, FlexRay, and PCIe, making it highly versatile for integration into various vehicle architectures.

Applications

The versatility and high performance of the S32G234MABK0VUCR make it ideal for a variety of automotive applications, including:

  • Service-oriented gateways
  • Domain control
  • Edge processing
  • Vehicle-to-everything (V2X) communication
  • Advanced driver-assistance systems (ADAS)

Why Choose the S32G234MABK0VUCR?

The NXP S32G234MABK0VUCR is designed for the future of automotive technology. Its combination of high-speed networking, advanced security features, and powerful multicore processing capabilities make it an ideal choice for manufacturers looking to build sophisticated, connected, and secure vehicles. By choosing the S32G234MABK0VUCR, you are investing in a processor that can handle the complexities of tomorrow's automotive challenges.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess