EN
  • EN
  • DE

HCS512/P

Part No HCS512/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 18DIP / Code Hopping Decoder 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number HCS512
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873374-HCS512/P
Ultra Librarian 3D Model Ultra Librarian HCS512/P CAD Model

Description

Microchip Technology HCS512/P Integrated Circuit

The Microchip Technology HCS512/P is a robust, high-security integrated circuit designed to provide secure data transmission and authentication solutions. This product is part of Microchip's KEELOQ® Hopping & Code Storage Devices, which are widely recognized for their advanced security features and are commonly used in remote keyless entry systems, alarm systems, and various secure access control applications.

The HCS512/P utilizes the KEELOQ® hopping technology, which incorporates a unique hopping algorithm that ensures each transmission is sent with a different code, thereby significantly reducing the risk of code interception and unauthorized access. This feature is particularly important in applications where security is paramount, such as in the automotive industry for vehicle immobilizers and key fobs, as well as in home and industrial security systems.

This device operates on a wide voltage range, making it suitable for battery-operated applications. It is designed to be programmed with a manufacturer's code and a serial number, which are securely stored in its non-volatile memory. The combination of these codes with the hopping algorithm provides a high level of security and makes each device unique.

The HCS512/P is available in a PDIP package, making it easy to integrate into various designs. It is designed for simple interfacing with Microchip encoders and decoders, allowing for seamless integration into existing systems or for the development of new secure applications.

Microchip Technology provides comprehensive technical support for the HCS512/P, including detailed datasheets, application notes, and programming guides. This support ensures that designers can efficiently implement the HCS512/P into their security solutions, taking advantage of its sophisticated features to enhance the security and reliability of their systems.

In summary, the HCS512/P from Microchip Technology is a secure, easy-to-use integrated circuit that provides a high level of protection against unauthorized access and data interception, making it an ideal choice for a wide range of secure communication applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess