EN
  • EN
  • DE

PS7142-2A

Part No PS7142-2A
Manufacturer NEC
Catalog Solid State Relays
Description 8 PIN DIP SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239762-PS7142-2A
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS7142-2A CAD Model

Description

The PS7142-2A is a 2-channel solid state relay (SSR) manufactured by NEC. It is designed for high voltage and high current applications requiring electrical isolation and reliable switching. This SSR is commonly used in industrial equipment, security systems, and other applications where robust switching is necessary.

Applications:

  • Industrial Equipment: Used for switching high voltage loads in industrial machinery.
  • Security Systems: Suitable for controlling access and switching alarm signals.
  • Power Supplies: Can be used for switching power circuits and controlling power distribution.
  • Lighting Control: Provides reliable switching for lighting systems.

Features:

  • 2-Channel: Contains two independent solid state relays in a single package.
  • High Voltage: Designed for switching high voltage loads.
  • High Current: Capable of handling high current loads.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits.
  • Low On-Resistance: Offers low on-resistance for efficient switching.
  • Fast Switching Speed: Enables fast switching speeds for responsive control.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Improved System Reliability: Solid state design ensures high reliability and long life.
  • Reduced EMI: Solid state switching minimizes electromagnetic interference (EMI).
  • Fast Response Time: Fast switching speeds enable responsive control of loads.
  • Electrical Isolation: Provides electrical isolation for safe and reliable operation.
  • Robust Switching: Designed for reliable switching in demanding applications.

Additional Details:

The PS7142-2A utilizes an LED input to activate the output. This provides galvanic isolation between control and the load. Appropriate heat sinking might be necessary, depending on the current load, to ensure long term reliability. It is typically controlled by a microcontroller.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess