EN
  • EN
  • DE

AM5746ABZXEA

Part No AM5746ABZXEA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M4, C66x
RAM Controllers DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers HDMI, LCD, Video
Ethernet GbE (2)
SATA SATA 3Gbps (1)
USB USB 2.0 (2) , USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, Secure JTAG, Secure RTC
Mounting Type Surface Mount
Package / Case 760-LFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Base Product Number AM5746
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1342177-AM5746ABZXEA
Ultra Librarian 3D Model Ultra Librarian AM5746ABZXEA CAD Model

Description

Product Overview: AM5746ABZXEA

The AM5746ABZXEA, from Texas Instruments, is a state-of-the-art microprocessor designed to cater to a wide array of applications, ranging from industrial to automotive and beyond. This product is part of the Sitara™ processor family, which is renowned for its high performance, rich multimedia features, and low-power architecture.

Key Features

  • High-Performance Processing: At the heart of the AM5746ABZXEA is a powerful dual-core ARM® Cortex®-A15 RISC CPU with speeds up to 1.5 GHz. This processor is ideal for complex computations and can handle multiple tasks simultaneously without compromising on speed or reliability.
  • Enhanced Graphics: It includes a dual-core PowerVR™ SGX544 3D GPU and a dedicated Vivante® GC320 2D accelerator. This combination allows for stunning visuals and smooth graphics rendering, perfect for high-definition user interfaces and immersive gaming experiences.
  • Robust Multimedia Support: The processor is equipped with a variety of multimedia interfaces, including HD video capture and display capabilities, and supports multiple audio and video codecs, making it a perfect choice for multimedia-intensive applications.
  • Integrated Connectivity: With a range of integrated peripherals, the AM5746ABZXEA supports high-speed connectivity options such as USB 3.0, PCIe, and Gigabit Ethernet, ensuring seamless data transfer and communication with other devices.
  • Industrial and Automotive Applications: Thanks to its extended temperature range and reliability, the AM5746ABZXEA is suitable for use in harsh environments, making it an ideal choice for automotive infotainment systems, industrial automation, and control applications.

Advanced Security

The AM5746ABZXEA incorporates advanced security features, including a Cryptographic Acceleration and Security Engine (CASE), which provides secure boot, encryption, and data protection. This ensures that sensitive data remains secure from unauthorized access, making this processor a trustworthy option for applications that require stringent security measures.

Energy Efficiency

Despite its powerful capabilities, the AM5746ABZXEA is designed with energy efficiency in mind. The processor utilizes Texas Instruments’ SmartReflex™ technologies, which include advanced power management features that dynamically control voltage and frequency based on device performance requirements. This leads to reduced power consumption and longer battery life in portable applications.

Overall, the Texas Instruments AM5746ABZXEA is a versatile and reliable microprocessor that delivers exceptional performance, making it an excellent choice for designers and engineers looking to develop cutting-edge products and applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess