EN
  • EN
  • DE

MPC5775BE-416DS,598

Part No MPC5775BE-416DS,598
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 416MAPBGA / e200z7260 - Microcontroller IC 32-Bit Dual-Core 264MHz 4MB (4M x 8) FLASH 416-MAPBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Bulk
Core Processor e200z7260
Core Size 32-Bit Dual-Core
Speed 264MHz
Connectivity CANbus, Ethernet, SCI, SPI
Peripherals DMA
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.2V ~ 5.5V
Data Converters A/D - QADC, Sigma-Delta
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 416-BGA
Supplier Device Package 416-MAPBGA (27x27)
Base Product Number MPC5775
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1345894-MPC5775BE-416DS,598
Ultra Librarian 3D Model Ultra Librarian MPC5775BE-416DS,598 CAD Model

Description

The NXP MPC5775BE-416DS is a state-of-the-art microcontroller designed to meet the rigorous demands of modern automotive and industrial applications. This powerful MCU is part of the MPC57xx family, known for its high performance, reliability, and advanced features tailored for real-time control, computing, and networking tasks.

Key Features:

  • Core: Dual e200z7 Power Architecture cores, each running at up to 264 MHz, providing robust processing capabilities for complex applications.
  • Memory: Equipped with 4 MB of flash memory and 416 KB of RAM, this microcontroller offers ample space for application code and data storage.
  • Connectivity: Features a range of communication interfaces, including FlexRay, multiple CAN modules, LIN, and Ethernet, ensuring versatile connectivity options for various automotive networks.
  • Security: Integrated security features such as a cryptographic services engine and secure boot process to protect against unauthorized access and ensure system integrity.
  • Analog Interfaces: Comes with multiple channels of high-resolution ADCs, enabling precise measurement and control of analog signals.
  • Timers: Comprehensive timer systems, including a modular timer system and motor control timers, support complex timing operations and PWM generation.
  • Operating Temperature: Designed to operate reliably in extreme temperature conditions, ranging from -40°C to +125°C, suitable for harsh automotive environments.

Applications:

The MPC5775BE-416DS is ideal for a wide range of applications that require high-speed processing, real-time performance, and secure operation. It is particularly suited for:

  • Advanced driver-assistance systems (ADAS)
  • Engine and transmission control units
  • Electric power steering systems
  • Hybrid and electric vehicle control systems
  • Industrial automation and robotics

With its robust architecture and comprehensive feature set, the NXP MPC5775BE-416DS microcontroller is a perfect choice for developers looking to create sophisticated systems that require high reliability, connectivity, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess