EN
  • EN
  • DE

PESD3V3L5UY

Part No PESD3V3L5UY
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance 5-fold ESD protection diode arrays in SOT363 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237008-PESD3V3L5UY
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3L5UY CAD Model

Description

Introducing the PESD3V3L5UY from NXP Semiconductors

The PESD3V3L5UY is a high-quality, robust electrostatic discharge (ESD) protection device designed by NXP Semiconductors, a leader in the semiconductor industry. This product is engineered to safeguard high-speed data lines and other sensitive circuits from the detrimental effects of ESD events, which can cause irreversible damage to electronic components.

The PESD3V3L5UY features a low clamping voltage and ultra-low capacitance, making it an ideal solution for protecting voltage-sensitive components that are often found in today's advanced electronic devices. With a working voltage of 3.3V, it is perfectly suited for a wide range of applications, including USB 2.0, HDMI, antenna lines, and other high-speed data interfaces that require reliable protection without compromising signal integrity.

One of the standout characteristics of this ESD protection device is its bidirectional design. This means it can provide protection for data lines regardless of the direction from which the ESD strike comes, ensuring comprehensive coverage for your critical circuits. The PESD3V3L5UY is housed in a small, leadless DFN1006-3 (SOD882) surface-mount package, which allows for space-saving PCB designs and is particularly beneficial in compact electronic products where board space is at a premium.

Moreover, this device complies with international ESD protection standards, such as the IEC 61000-4-2, which specifies the immunity requirements and test methods for electronic equipment to withstand ESD events. The PESD3V3L5UY's capability to withstand ESD discharges up to ±30 kV (contact discharge) and ±30 kV (air discharge) ensures that it provides a high level of protection that meets or exceeds industry standards.

In summary, the PESD3V3L5UY from NXP Semiconductors is a superior choice for designers and engineers looking to enhance the ESD resilience of their electronic systems. Its combination of low capacitance, low clamping voltage, and compliance with stringent ESD protection standards makes it a reliable and effective solution for safeguarding high-speed data lines in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3089 $50.9685
350+ $0.2894 $101.2900
540+ $0.2796 $150.9840
770+ $0.2600 $200.2000
1,000+ $0.2503 $250.3000
1,250+ $0.2405 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,939 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess