EN
  • EN
  • DE

74LVC1G97GV

Part No 74LVC1G97GV
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Low-power configurable multiple function gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132853-74LVC1G97GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G97GV CAD Model

Description

NXP 74LVC1G97GV Configurable Multiple-Function Gate

The NXP 74LVC1G97GV is a highly versatile and configurable multiple-function gate that is an essential component for modern electronic systems. This compact and efficient device is part of the 74LVC family, which is renowned for its low voltage operation and high-speed interface technology. The 74LVC1G97GV is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

This innovative product comes in a small and convenient package, specifically a leadless ultra-thin small-outline package (SOT886), which makes it ideal for space-constrained applications. Its size and efficiency do not compromise its performance, as it can operate at a wide voltage range of 1.65V to 5.5V. This allows for compatibility with various logic levels, ensuring seamless integration into different system designs.

The 74LVC1G97GV's configurable nature means that it can be programmed to perform the functions of several logic gates such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This multifunctional capability is achieved through its configuration inputs, which determine the function that the device will perform. This flexibility reduces the need for multiple distinct components, thus saving space on the PCB and simplifying the design process.

The device also boasts high-speed performance with a propagation delay that is significantly lower than that of traditional CMOS devices. Additionally, it has an enhanced ESD protection which safeguards the device against electrostatic discharges, ensuring reliability and longevity in harsh environments.

Another key feature of the NXP 74LVC1G97GV is its low power consumption, making it an excellent choice for battery-operated devices. It also supports the use of 5V tolerant inputs, which further enhances its versatility and allows it to interface with older 5V logic without the need for additional level shifters.

In summary, the NXP 74LVC1G97GV is a compact, high-performance, and configurable logic gate that offers a unique combination of versatility, efficiency, and reliability for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
NXP / Nexperia
Lowest to $0.2599
Analog Devices Inc.
IC GATE XOR/XNOR 28GBPS 16QFN
Lowest to $444.1056
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1009 $50.4500
1,210+ $0.0828 $100.1880
1,875+ $0.0802 $150.3750
2,580+ $0.0776 $200.2080
3,335+ $0.0750 $250.1250
4,460+ $0.0673 $300.1580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,910 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess