EN
  • EN
  • DE

STV2310D

Part No STV2310D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Multistandard TV Digital Video Decoder with Adaptive Comb Filter and RGB/YCrCb Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348718-STV2310D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV2310D CAD Model

Description

The STV2310D from STMicroelectronics is a cutting-edge integrated circuit designed for the demodulation of digital television signals. This high-performance product is tailored for use in a variety of digital TV and set-top box applications, providing robust reception and decoding capabilities in a compact package.

Key Features

  • Multi-Standard Support: The STV2310D is capable of demodulating DVB-S, DVB-S2, and DIRECTV legacy signals, offering versatility for different broadcasting standards.
  • High Symbol Rate: It supports a wide range of symbol rates, from 1 Msps to 45 Msps, ensuring compatibility with various transmission speeds.
  • Low Noise Figure: The device is engineered to have a low noise figure, which enhances signal sensitivity and quality, leading to improved picture and sound quality.
  • Integrated DiSEqC 2.x Interface: It includes a built-in DiSEqC 2.x interface, which allows for bidirectional communication between the satellite dish and the set-top box, enabling advanced features like remote dish positioning.
  • Automatic Signal Detection: The STV2310D automatically detects signal standards, modulation modes, and other parameters, simplifying the setup process and enhancing user experience.

Applications

The STV2310D is ideal for a range of applications including:

  • Satellite set-top boxes
  • Integrated Digital TVs (iDTVs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

  • Package: QFP
  • Supply Voltage: 3.3V
  • Power Consumption: Low
  • Operating Temperature Range: -40°C to +85°C

STMicroelectronics' STV2310D is a state-of-the-art solution for digital TV signal demodulation, offering exceptional performance and reliability for a superior viewing experience. Its robust feature set and flexibility make it an ideal choice for manufacturers looking to create high-quality digital TV products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5197 $63.1182
14+ $8.6325 $120.8550
21+ $8.3622 $175.6062
29+ $8.0919 $234.6651
37+ $7.8228 $289.4436
50+ $7.0132 $350.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess