EN
  • EN
  • DE

MMZ09332BT1

Part No MMZ09332BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP LTE 130MHZ-1GHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features RF Amplifier IC LTE, TDS-CDMA, W-CDMA 130MHz ~ 1GHz 12-QFN (3x3)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 12-VFQFN Exposed Pad
Case / Package 12-QFN (3x3)
Family Name MMZ09332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MMZ09332BT1DKR, 935320715167, MMZ09332BT1CT, MMZ09332BT1-ND, MMZ09332BT1TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885491-MMZ09332BT1
Ultra Librarian 3D Model Ultra Librarian MMZ09332BT1 CAD Model

Description

The MMZ09332BT1 is a high-performance RF amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This amplifier is part of NXP's extensive range of RF solutions, tailored to meet the rigorous demands of today's wireless communication systems.

The MMZ09332BT1 operates within the frequency range of 1930 to 1990 MHz, making it an excellent choice for applications within the PCS (Personal Communications Service) band. This frequency range is particularly relevant for telecommunications, including mobile phones and network infrastructure, ensuring that the MMZ09332BT1 can be integrated into systems that require high-quality signal amplification for efficient communication.

With a typical gain of 35.5 dB and an output power of 32 dBm, this RF amplifier is capable of delivering robust performance with high linearity. The MMZ09332BT1 is designed using NXP's advanced silicon bipolar process, which provides a reliable platform for the amplifier's operation, ensuring stability and consistency in its performance.

The MMZ09332BT1 comes in a compact surface-mount package, specifically the SOT-89-3, which allows for efficient utilization of PCB space. This packaging makes the MMZ09332BT1 suitable for a variety of applications where space is at a premium, without compromising on power or performance.

Key features of the MMZ09332BT1 include its integrated input and output matching network, which simplifies the design process for engineers by reducing the need for external components. Additionally, the device boasts excellent thermal performance, thanks to its low thermal resistance, which ensures reliable operation even under high-temperature conditions.

The MMZ09332BT1 is targeted primarily at applications such as driver amplifiers in wireless infrastructure, linear amplifiers in cable television (CATV) headends, and other high-frequency communication systems. Its robust design and high performance make it an ideal choice for engineers looking to enhance their communication systems with a high-quality, reliable RF amplifier.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6762 $54.7048
9+ $11.2215 $100.9935
14+ $10.8708 $152.1912
20+ $10.5202 $210.4040
25+ $10.1695 $254.2375
33+ $9.1175 $300.8775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess