EN
  • EN
  • DE

AT27BV020-90TI

Part No AT27BV020-90TI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT27BV020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911866-AT27BV020-90TI
Ultra Librarian 3D Model Ultra Librarian AT27BV020-90TI CAD Model

Description

Microchip Technology AT27BV020-90TI

The AT27BV020-90TI is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to offer a reliable storage solution for various electronic applications. This product is part of Microchip's extensive range of non-volatile memory devices, which are known for their durability and ease of use.

With a storage capacity of 2 Megabits, the AT27BV020-90TI provides ample space for firmware storage, boot code, and other critical data that requires long-term retention without power. The '-90TI' suffix indicates a 90 nanosecond access time, which ensures swift data retrieval, making this EPROM an excellent choice for applications requiring fast read operations.

One of the key features of the AT27BV020-90TI is its temperature range, which is indicated by the 'TI' in its name. This device is designed to operate reliably in industrial temperature ranges, making it suitable for harsh environments where temperature fluctuations are common. This robustness ensures that the device can be used in a variety of industrial, automotive, and telecommunication applications.

The AT27BV020-90TI comes in a 32-lead TSOP (Thin Small Outline Package) which not only saves space on the printed circuit board but also provides excellent thermal performance and reduces lead inductance, contributing to its overall reliability and performance. The package is designed for surface mounting, which facilitates efficient assembly and soldering processes in mass production environments.

Microchip Technology has designed the AT27BV020-90TI with ease of programming in mind. The device supports industry-standard programming algorithms, making it compatible with most EPROM programmers available on the market. This ensures that system designers and engineers can easily integrate the device into their designs without requiring specialized tools or software.

In summary, the AT27BV020-90TI from Microchip Technology is a robust, high-capacity EPROM that combines fast access times, industrial temperature range operation, and a compact form factor, making it an ideal memory solution for a wide array of applications where data integrity and device reliability are paramount.

You May Also Be Interested in

STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $4.8972
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess