EN
  • EN
  • DE

P2041NSN7PNC

Part No P2041NSN7PNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 780FCBGA / MPU QorIQ P2041 32bit 45nm 1.5GHz 780-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P2
Packaging Tray
Core Processor PowerPC e500mc
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.5GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (5), 10 Gbps (1)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-BBGA, FCBGA
Manufacturer Package 780-FCPBGA (23x23)
Additional Interfaces DUART, I2C, MMC/SD, RapidIO, SPI
Win Source Part Number 791118-P2041NSN7PNC
Popularity Medium
Supply and Demand Status Limited
Family Name P2041
Introduction Date July 13, 2013
ECCN 3A991.a.1
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P2041NSN7PNC CAD Model

Description

The P2041NSN7PNC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of networking and telecommunications applications. This processor is part of the QorIQ P2 series, which is renowned for its advanced multi-core architecture that enables superior performance for a wide range of systems.

Key Features

  • Core: The P2041NSN7PNC features a quad-core configuration, with each core based on the e500mc Power Architecture. This provides a balance of processing power and energy efficiency, making it ideal for embedded applications.
  • Speed: With a core frequency that can reach up to 1.5 GHz, this processor delivers robust performance for complex computations and data processing tasks.
  • Cache: It is equipped with a high-capacity cache memory, including a 128KB L1 cache and up to 2MB L2 cache, which enhances the processing speed by reducing data access times.
  • Connectivity: The P2041NSN7PNC includes a range of connectivity options such as multiple Gigabit Ethernet ports, PCI Express lanes, and USB interfaces, facilitating versatile peripheral and network connections.
  • Memory Support: It supports DDR3 and DDR3L memory types, offering flexibility in memory configuration and ensuring high-speed data transfer between the processor and memory modules.
  • Security: The processor incorporates advanced security features, including secure boot, encryption, and a trusted platform module, to protect sensitive data and prevent unauthorized access.
  • Power Management: NXP's P2041NSN7PNC is designed with integrated power management capabilities that help to reduce overall power consumption and enhance energy efficiency in operation.

Applications

The P2041NSN7PNC is ideally suited for a range of applications, including network routers and switches, firewall and VPN appliances, industrial control systems, and aerospace and defense electronics. Its robust processing capabilities and connectivity options make it a versatile choice for system designers looking to develop high-performance, reliable, and secure solutions.

Conclusion

In summary, the NXP P2041NSN7PNC processor is a powerful and efficient solution for today's complex networking and computing tasks. Its combination of speed, connectivity, and security features positions it as a top choice for developers and engineers seeking to build advanced, high-quality systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
IBM
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.6740 $259.6740
2+ $232.8110 $465.6220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess