EN
  • EN
  • DE

MMG30301BT1

Part No MMG30301BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Last Time Buy
Frequency 900MHz ~ 4.3GHz
P1dB 30.1dBm
Gain 16.2dB
Noise Figure 3.7dB
RF Type Cellular, WCDMA
Voltage - Supply 5V
Current - Supply 258mA
Test Frequency 2.14GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89A
Base Product Number MMG30301
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 926990-MMG30301BT1
Ultra Librarian 3D Model Ultra Librarian MMG30301BT1 CAD Model

Description

Product Overview: MMG30301BT1 - NXP

The MMG30301BT1 is a high-performance RF transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This device is part of NXP's extensive portfolio of RF solutions tailored to meet the demanding requirements of modern wireless communication systems.

This RF transistor is built using NXP's advanced QUBiC4X silicon germanium (SiGe) technology, which enables it to deliver exceptional performance with high gain, efficiency, and linearity. The MMG30301BT1 is specifically engineered for applications in the high-frequency range, making it an ideal choice for use in wireless infrastructure, such as cellular base stations, as well as in RF energy and industrial, scientific, and medical (ISM) applications.

Key Features:

  • Frequency Range: The MMG30301BT1 operates over a broad frequency range, accommodating various bands and modes used in wireless communication.
  • High Gain: With its high gain, the transistor can amplify weak signals effectively, ensuring clear and reliable communication.
  • Efficiency: Designed for high efficiency, the MMG30301BT1 minimizes power loss, resulting in reduced operational costs and cooling requirements.
  • Linearity: The excellent linearity of this device ensures minimal distortion in signal transmission, which is critical for maintaining signal integrity.

Applications:

  • Cellular base station transmitters for various communication standards
  • RF energy applications including industrial heating and plasma generation
  • ISM band applications, such as RFID and microwave ovens

The MMG30301BT1 is housed in a compact, surface-mount package, allowing for easy integration into a wide range of systems. NXP provides comprehensive technical support and documentation for this product, ensuring designers can fully leverage its capabilities in their applications. With its robust design and proven technology, the MMG30301BT1 is a reliable and efficient solution for enhancing RF performance in a variety of applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess