EN
  • EN
  • DE

TMUX7209RUMR

Part No TMUX7209RUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER  /  2 Circuit IC Switch 4:1 5.5Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit 4PST
Number of Circuits 2
On-State Resistance (Max) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V, ±4.5V ~ 22V
Voltage - Supply, Dual (V±) 4.5V ~ 44V, ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 205ns, 268ns
-3db Bandwidth 51MHz
Charge Injection -5pC
Channel Capacitance (CS(off), CD(off)) 15pF, 67pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX7209RUMRTR
Standard Package 3,000
Win Source Part Number 971265-TMUX7209RUMR
Ultra Librarian 3D Model Ultra Librarian TMUX7209RUMR CAD Model

Description

The TMUX7209RUMR is a state-of-the-art precision analog multiplexer from Texas Instruments, designed for exceptional performance and versatility across a wide range of applications. This advanced semiconductor device provides a single 8:1 or dual 4:1 multiplexer configuration, offering designers the flexibility to route multiple analog signals through a single device.

Key Features

  • Low On-Resistance: The TMUX7209RUMR features ultra-low on-resistance of typically 10 ohms, ensuring minimal signal distortion and power loss.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 1.08 V to 5.5 V, making it suitable for various low-voltage and portable applications.
  • Enhanced Signal Integrity: With its low charge injection and low on-capacitance, the device preserves signal fidelity, making it ideal for precision data acquisition and audio applications.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitioning, thus eliminating the possibility of shorting the channels.
  • Multiple Configuration Options: Users can configure the TMUX7209RUMR as a single 8:1 or dual 4:1 multiplexer, providing design flexibility.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Audio Signal Routing
  • Medical Equipment
  • Communication Systems

Package and Quality

The TMUX7209RUMR comes in a compact, surface-mount, micro-QFN package that is both space-efficient and suitable for automated assembly processes. Texas Instruments is committed to the highest quality standards, and this product complies with their rigorous reliability testing, ensuring long-term performance and stability in a variety of conditions.

Conclusion

With its combination of low on-resistance, wide voltage range, and flexible configuration options, the TMUX7209RUMR from Texas Instruments is a highly reliable and versatile choice for designers looking to optimize their analog signal routing in both simple and complex electronic systems.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7690 $52.6140
14+ $7.1951 $100.7314
22+ $6.9703 $153.3466
30+ $6.7454 $202.3620
39+ $6.5206 $254.3034
52+ $5.8460 $303.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess