EN
  • EN
  • DE

VSP2264GSJ

Part No VSP2264GSJ
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 96BGA / Video Processor IC Serial 96-PBGA MICROSTAR JUNIOR (9x9) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-PBGA MICROSTAR JUNIOR (9x9)
Base Product Number VSP2264
Standard Package 168 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399856-VSP2264GSJ
Ultra Librarian 3D Model Ultra Librarian VSP2264GSJ CAD Model

Description

The VSP2264GSJ is a high-performance, analog-to-digital converter (ADC) developed by the renowned Texas Instruments. This precision ADC is designed to cater to a wide array of applications that require high-speed data acquisition and processing, such as medical imaging, industrial automation, and communication systems.

Key Features

  • Resolution: The device boasts a 14-bit resolution, providing fine detail in signal conversion for applications that demand high levels of accuracy.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega-samples per second), the VSP2264GSJ is capable of handling high-speed signals without compromising the integrity of the data.
  • Input Range: It features a flexible input range, making it suitable for a variety of signal types.
  • Low Power Consumption: Designed for efficiency, the VSP2264GSJ offers low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Features: The device includes an internal reference and a fully differential input structure, simplifying system design and reducing external component requirements.
  • Package: It is available in a compact 64-TQFP (Thin Quad Flat Pack) package, ensuring a small footprint on the PCB (Printed Circuit Board).

Applications

The versatile nature of the VSP2264GSJ allows it to be integrated into a variety of high-performance systems. Some of the common applications include:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Camera Systems
  • Communications Infrastructure
  • Industrial Automation and Process Control

Conclusion

The Texas Instruments VSP2264GSJ is a robust ADC solution that combines high-speed performance with precision and power efficiency. Its comprehensive feature set and versatile application range make it a top choice for engineers and designers looking to enhance their digital data acquisition systems. Whether for medical, industrial, or communication purposes, the VSP2264GSJ stands out as a reliable component for sophisticated electronic designs.

You May Also Be Interested in

NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8431 $59.3724
9+ $12.1790 $109.6110
13+ $11.7984 $153.3792
18+ $11.4178 $205.5204
23+ $11.0372 $253.8556
31+ $9.8954 $306.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess