EN
  • EN
  • DE

TSB43CB43APGF

Part No TSB43CB43APGF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ICELYNX-MICRO 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 176-LQFP (24x24)
Win Source Part Number 1114576-TSB43CB43APGF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43CB43APGF CAD Model

Description

Texas Instruments TSB43CB43APGF

The TSB43CB43APGF from Texas Instruments is a highly integrated IEEE 1394a-2000 compliant OHCI PHY/Link-Layer Controller designed to provide a complete solution for high-speed serial bus applications. This advanced controller is ideal for a wide range of computing and consumer electronics applications, such as PC peripherals, digital cameras, and audio/video devices.

Key Features:

  • Compliance: Fully compliant with IEEE 1394a-2000 standard and backwards compatible with IEEE 1394-1995.
  • Data Transfer Rates: Supports 100Mbits/s, 200Mbits/s, and 400Mbits/s data transfer rates for high-performance serial bus operations.
  • Integrated PHY and Link Layers: Combines both physical (PHY) and link layers in one device, simplifying design and reducing component count.
  • Power Management: Advanced power management features including support for multiple power-down states to ensure energy-efficient operation.
  • Connectivity: Provides connectivity for up to 63 devices, enabling complex bus topologies and expansion capabilities.
  • Programming Interface: Offers a programmable interface that is compatible with the Open Host Controller Interface (OHCI) specification.

Applications:

  • Desktop and laptop computers
  • External storage devices
  • Digital cameras and camcorders
  • Home entertainment systems
  • Professional audio/video equipment

The TSB43CB43APGF is designed to streamline product development by providing a single-chip solution that addresses both the physical and link requirements of the IEEE 1394a standard. Its robust feature set ensures that devices can communicate effectively while maintaining high data integrity and throughput. Texas Instruments' commitment to quality means that the TSB43CB43APGF is a reliable choice for designers looking to incorporate IEEE 1394 connectivity into their products.

For more information or to purchase the TSB43CB43APGF, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
Lowest to $10.0855
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8357 $79.6714
4+ $32.6857 $130.7428
5+ $31.6642 $158.3210
7+ $30.6428 $214.4996
9+ $29.6214 $266.5926
12+ $26.5571 $318.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess